5745783-4 D-Shaped Connectors by TE Connectivity

25 MSFL RCPT RA 318 (IN,FM)

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.84

Distributor Stock
Logo for Farnell
Farnell
from US$3.47
622
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$5.22
1,371
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.87
1,371
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$5.16
1,371
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$4.35
1,220
in stock
Buy Now
Logo for TE Store
TE Store
from US$5.06
739
in stock
Buy Now
Logo for element14
element14
from US$3.31
622
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$4.35
406
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.79
224
in stock
Buy Now
Logo for Avnet America
Avnet America
-
224
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.43
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.72
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.84
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Post Size .026in, .66mm
Eyelet Plating Material Tin
Shell Plating Material Tin
Shell Material Carbon Steel
Eyelet Material Brass
Insert Material Zinc
Plastic No
Preloaded Yes
PCB Mount Orientation Right Angle
Number of Positions 25
Number of Rows 2
Contact Current Rating (Max) 6A
Contact Mating Area Plating Material Gold
Contact Shape & Form Round
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Thickness 30µin
PCB Thickness (Recommended) 1.58mm, .062in
Centerline (Pitch) .109in, 2.77mm
Housing Material Thermoplastic
UL Flammability Rating UL 94V-0
Mounting Hole Diameter 3.18mm, .125in
Mating Retention Type Threaded Insert
PCB Mounting Style Through Hole
PCB Mount Retention With
Mating Connector Lock With
Threaded Insert Material Zinc
Panel Mount Feature Without
PCB Mount Retention Type Mounting Hole
Threaded Insert Plating Material Clear Chromate
PCB Mount Alignment With
Mating Retention With
Mating Connector Lock Type Threaded Insert, 4-40 UNC
Connector Mounting Type Board Mount
Circuit Application Signal
Comment All receptacles are preloaded with size 20 DF posted socket contacts
Packaging Quantity 65
Packaging Method Tray
Row-to-Row Spacing .112 in, 2.84 mm
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Grounding Indents Without
Connector Style Receptacle
Connector System Board-to-Board
Footprint .318in, 8.08mm
Shell Type Front Metal Shell
Shell Size 3
Product Type Connector
Profile Standard
Grounding Straps With
Termination Post Length 3.18mm, .125in
Grounding Clips Without
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

D-Sub Standard Connectors RECP FRNT MTL SHL 25 | Rapid Electronics
TE Connectivity - AMP D-Sub R/A DB-25 Receptacle Through Hole | Distrelec
25 MSFL RCPT RA 318 (INFM) | Heilind Electronics
25 MSFL RCPT RA 318 (IN,FM) Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 25 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Receptacle Board-to-Board 25 2.77 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 3 & 2.77Mm | Part Number: 5745783-4 | Internal Number: 5745783-4 | TE Connectivity | TE Store
D SUB CONN, RCPT, 25POS, SOLDER | element14
D Sub Connector, Standard, 25 Position, Receptacle | Newark Electronics
D Sub Connector, DB25, Standard, Receptacle, AMPLIMITE HD-20, 25 Contacts, DB, Solder | Avnet America
HD20 Series 25 Position Right Angle Socket Board Mount D-Sub Connector | Future Electronics
Conn D-Sub PCB Socket 25Pos RTAng HD-20Series 20AWG FrontMetalShell | TE Connectivity 5745783-4 | RS Americas


5745783-4 Connectors by Unknown

D SUB CONNECTOR STANDARD 25 POSITION RECEPTACLE

Status: Unknown
Series: AMPLIMITE HD-20 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Contacts 25Contacts
Gender Receptacle
Contact Termination Type Solder
D Sub Shell Size DB
Product Range AMPLIMITE HD-20 Series
Connector Body Material Steel Body

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5745783-4?

Additional datasheets, footprints and schematics for 5745783-4 are listed on our Part Details page. You can also find images and similar parts to 5745783-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5745783-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745783-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5745783-4 fall under?

The 5745783-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5745783-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5745783-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 5745783-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5745783-4 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and TE Store have stock available or on a lead time for 5745783-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5745783-4 often in real-time on the comparison pages.

What if I can't find stock of 5745783-4?

You can fill out our help required form which you can use to request a quote for 5745783-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay