Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.19
Distributor | Stock | ||
---|---|---|---|
Newark
from US$14.61
|
12
in stock
|
Buy Now | |
TE Store
from US$15.79
|
122
in stock
|
Buy Now | |
Future Electronics
from US$13.84
|
-
|
Buy Now | |
Avnet America
from US$12.19
|
-
|
Buy Now | |
RS Americas
from US$13.36
|
-
|
Buy Now | |
element14
from US$13.65
|
-
|
Buy Now | |
Farnell
from US$17.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Insert Material | Thermoplastic |
Post Size | .025in, .64mm |
Plastic | No |
Shell Material | Carbon Steel |
Preloaded | Yes |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 25 |
Contact Current Rating (Max) | 6A |
Contact Mating Area Plating Thickness | 30µin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | 1.57 – 2.36mm, .062 – .093in |
Centerline (Pitch) | .108in, 2.74mm |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Mounting Hole Diameter | 3.05mm, .12in |
Panel Mount Feature | Without |
PCB Mount Retention Type | Mounting Hole |
Mating Connector Lock Type | Clinch Nut, 4-40 UNC |
PCB Mounting Style | Through Hole |
Connector Mounting Type | Board Mount |
Clinch Nut Material | Steel |
Mating Connector Lock | With |
Clinch Nut Plating Material | Zinc |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Quantity | 10 |
Packaging Method | Tube |
Product Type | Connector |
Grounding Straps | Without |
Grounded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Profile | High |
Sealable | No |
Grounding Indents | Without |
Shielded | No |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Shell Size | 3 |
Shell Type | Full Metal Shell |
Grounding Clips | Without |
Termination Post Length | .125in, 3.18mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
25 RCPT SP/MS CNUT Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 25 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 25 2.74 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 3 & 2.77Mm | Part Number: 5745886-1 | Internal Number: 5745886-1 | TE Connectivity | TE Store |
D-Sub Conn, Rcpt, Db, 25Pos, Th | Newark Electronics |
HD20 Series 25 Position Straight Receptacle Board Mount D-Sub Connector | Future Electronics |
Conn D-Subminiature SKT 25 POS 2.77mm Solder ST Thru-Hole 25 Terminal 1 Port | Avnet America |
Conn, D-Sub, PCB Socket, 25Pos, STR, HD-20Series, 20AWG, FullMetalShell | TE Connectivity 5745886-1 | RS Americas |
D-SUB CONN, RCPT, DB, 25POS, TH | element14 |
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE | Farnell |
Where can I find additional details, specifications and documents for a 5745886-1?
Additional datasheets, footprints and schematics for 5745886-1 are listed on our Part Details page. You can also find images and similar parts to 5745886-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745886-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745886-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745886-1 fall under?
The 5745886-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5745886-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745886-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745886-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745886-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5745886-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745886-1 often in real-time on the comparison pages.
What if I can't find stock of 5745886-1?
You can fill out our help required form which you can use to request a quote for 5745886-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.