Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.60
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$16.75
|
968
in stock
|
Buy Now | |
Newark Electronics
from US$17.35
|
968
in stock
|
Buy Now | |
Rapid Electronics
from US$17.24
|
968
in stock
|
Buy Now | |
Chip One Stop
from US$10.60
|
968
in stock
|
Buy Now | |
Farnell
from US$18.17
|
776
in stock
|
Buy Now | |
Future Electronics
from US$14.01
|
-
|
Buy Now | |
Avnet America
from US$14.04
|
-
|
Buy Now | |
RS Americas
from US$23.15
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Rows | 2 |
Preloaded | Yes |
Contact Size | 20 |
Wire Size | .4 – .6mm², 22 – 20AWG |
Connector Style | Receptacle |
Wire/Cable Type | Discrete Wire, Round Jacketed Cable |
Shielded | Yes |
Shell Size | 3 |
D-Sub Standard Connectors 25 Hde Ms Rcpt 20-22 |Amp Te Connectivity 1-745495-9 | Newark Electronics |
D-Sub Standard Connectors 25 HDE MS RCPT 20-22 | Rapid Electronics |
TE Connectivity 25 HDE MS RCPT 20-22 LEAD FREE D Subminiature Connector 25 Contact(s) Female 0.108 inch Pitch IDC Terminal Hole .12 Receptacle | Distrelec |
D SUB CONNECTOR, RCPT, 25POS, CRIMP | Farnell |
HDE20 Series 25 Position Socket Discrete Wire IDC D-Sub Connector | Future Electronics |
Conn D-Subminiature SKT 25 POS 2.76mm Crimp ST Cable Mount 25 Terminal 1 Port | Avnet America |
25 HDE MS RCPT,20-22,LEAD FREE, IDC D-Sub Connectors | TE Connectivity 1-745495-9 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Material | Phosphor Bronze |
---|---|
Contact Plating | Gold over Nickel Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-745495-9?
Additional datasheets, footprints and schematics for 1-745495-9 are listed on our Part Details page. You can also find images and similar parts to 1-745495-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-745495-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-745495-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-745495-9 fall under?
The 1-745495-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-745495-9 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-745495-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-745495-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-745495-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-745495-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-745495-9 often in real-time on the comparison pages.
What if I can't find stock of 1-745495-9?
You can fill out our help required form which you can use to request a quote for 1-745495-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.