Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.14
Distributor | Stock | ||
---|---|---|---|
Newark
from US$8.43
|
198
in stock
|
Buy Now | |
TE Store
from US$9.72
|
328
in stock
|
Buy Now | |
Rapid Electronics
from US$8.62
|
198
in stock
|
Buy Now | |
Chip One Stop
from US$8.65
|
198
in stock
|
Buy Now | |
Farnell
from US$8.93
|
160
in stock
|
Buy Now | |
Distrelec
from US$8.86
|
30
in stock
|
Buy Now | |
RS Americas
from US$8.69
|
7
in stock
|
Buy Now | |
Future Electronics
from US$7.14
|
-
|
Buy Now | |
Avnet America
from US$7.15
|
-
|
Buy Now | |
Boersig
from US$8.90
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Positions | 25 |
Number of Rows | 2 |
Preloaded | Yes |
Contact Current Rating (Max) | 1.5A |
Contact Size | 20 |
Wire Size | .05 – .15mm², 30 – 26AWG |
Centerline (Pitch) | 2.768mm, .109in |
Connector Mounting Type | Panel |
Comment | Individual conductor strands should be larger than 0.127 in. [.005] diameter. |
Connector Style | Receptacle |
Wire/Cable Type | Discrete Wire, Round Jacketed Cable |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Connector System | Wire-to-Wire |
Shell Size | 3 |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
25 HDE MS RCPT,26-30,LEAD FREE Connector & Housing Type: Receptacle Shielded: No Connector System: Wire-to-Wire Number of Positions: 25 Centerline (Pitch): 2.77 mm Receptacle Wire-to-Wire 25 | Idc D-Sub: Receptacle Assembly & Wire To Wire & Signal & 2.77 Mm | Part Number: 1-745495-7 | Internal Number: 1-745495-7 | TE Connectivity | TE Store |
D-Sub Standard Connectors B25S Idc 30-26Awg |Amp Te Connectivity 1-745495-7 | Newark Electronics |
D-Sub Standard Connectors B25S IDC 30-26AWG | Rapid Electronics |
D SUB CONN, RCPT, 25POS, DB, IDC/IDT | Farnell |
TE Connectivity - AMP D-Sub Straight DB-25 Receptacle IDC | Distrelec |
Conn D-Sub Cable Socket 25Pos STR HDE-20Series IDC 26-30AWG FullMetalShell | TE Connectivity 1-745495-7 | RS Americas |
HDE20 Series 25 Position Socket Discrete Wire IDC D-Sub Connector | Future Electronics |
Conn D-Subminiature SKT 25 POS 2.76mm IDT ST Cable Mount 25 Terminal 1 Port | Avnet America |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Amplimite HDE-20 Series |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Receptacle |
D Sub Shell Size | DB |
Product Range | Amplimite HDE-20 Series |
Connector Body Material | Metal Body |
Contact Termination Type | IDC / IDT |
Where can I find additional details, specifications and documents for a 1-745495-7?
Additional datasheets, footprints and schematics for 1-745495-7 are listed on our Part Details page. You can also find images and similar parts to 1-745495-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-745495-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-745495-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-745495-7 fall under?
The 1-745495-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-745495-7 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-745495-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-745495-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-745495-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 1-745495-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-745495-7 often in real-time on the comparison pages.
What if I can't find stock of 1-745495-7?
You can fill out our help required form which you can use to request a quote for 1-745495-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.