Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.60
|
No stock
|
Buy Now | |
Rapid Electronics
from US$11.61
|
805
in stock
|
Buy Now | |
Chip One Stop
from US$12.30
|
468
in stock
|
Buy Now | |
Distrelec
from US$10.83
|
132
in stock
|
Buy Now | |
TE Store
from US$10.26
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$8.88
|
-
|
Buy Now | |
Avnet America
from US$7.40
|
-
|
Buy Now | |
RS Americas
from US$9.23
|
-
|
Buy Now | |
TTI Europe
from US$4.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Post Size | .32mm |
Color | Black |
Shell Plating Material | Tin |
Plastic | No |
Performance Level | Level 2 |
Number of Rows | 2 |
Number of Positions | 25 |
PCB Mount Orientation | Vertical |
Preloaded | Yes |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 6A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | .76µm |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 1.6mm, .062in |
Housing Material | Polyester GF |
Centerline (Pitch) | 2.74mm, .108in |
Housing Color | Black |
Approved Standards | DIN 41652 |
Zugelassene Standards | DIN 41652 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mounting Hole Diameter | 3.1mm |
PCB Mounting Style | Through Hole |
Boardlock Material | Phosphor Bronze |
Boardlock Plating Material | Tin |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Mating Connector Lock | Without |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 30 |
Grounding Indents | Without |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Profile | Standard |
Connector System | Board-to-Board |
Grounding Straps | With |
Shell Size | 3 |
Product Type | Connector |
Shell Type | Front Metal Shell |
Connector Style | Receptacle |
Grounding Clips | Without |
Termination Post Length | 3.2mm, .1259in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Connectors 25P.HDP20 REC.ASSY | Rapid Electronics |
TE Connectivity D-Sub female, Socket, DB-25, Radial Leads | Distrelec |
25P.HDP20 REC.ASSY Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 25 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 25 2.74 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 3 & 2.77Mm | Part Number: 5-338315-2 | Internal Number: 5-338315-2 | TE Connectivity | TE Store |
D-Sub Standard Connectors 25P.hdp20 Rec.assy |Amp Te Connectivity 5-338315-2 | Newark Electronics |
Conn D-Subminiature SKT 25 POS 2.76mm Solder ST Thru-Hole 25 Terminal 1 Port | Avnet America |
AMPLIMITE HDP-20 d-sub PCB socket,25 way | TE Connectivity 5-338315-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5-338315-2?
Additional datasheets, footprints and schematics for 5-338315-2 are listed on our Part Details page. You can also find images and similar parts to 5-338315-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-338315-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-338315-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-338315-2 fall under?
The 5-338315-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-338315-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-338315-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-338315-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-338315-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 5-338315-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-338315-2 often in real-time on the comparison pages.
What if I can't find stock of 5-338315-2?
You can fill out our help required form which you can use to request a quote for 5-338315-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.