Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42935-2851 |
Prices starting from US$4.59
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.18
|
9,444
in stock
|
Buy Now | |
Newark Electronics
from US$6.22
|
9,444
in stock
|
Buy Now | |
Rapid Electronics
from US$6.34
|
9,444
in stock
|
Buy Now | |
Chip One Stop
from US$4.59
|
9,444
in stock
|
Buy Now | |
Farnell
from US$6.56
|
7,560
in stock
|
Buy Now | |
Future Electronics
from US$5.32
|
-
|
Buy Now | |
Avnet America
from US$5.17
|
-
|
Buy Now | |
RS Americas
from US$6.11
|
-
|
Buy Now | |
TE Store
from US$8.04
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Eyelet Plating Material | Tin |
---|---|
Eyelet Material | Brass |
Post Size | .66mm, .026in |
Plastic | No |
Shell Material | Steel |
Female Screwlock Plating Material | Clear Chromate |
Female Screwlock Material | Zinc |
Shell Plating Material | Tin |
Insert Material | Zinc |
Preloaded | Yes |
Number of Positions | 25 |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Color | Black |
Centerline (Pitch) | 2.77mm, .109in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Boardlock Material | Copper Alloy |
Mounting Hole Diameter | .125in, 3.18mm |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
Boardlock Plating Material | Tin |
PCB Mount Retention Type | Boardlock |
Mating Connector Lock Type | Female Screwlocks, 4-40 UNC |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Method | Tube |
Packaging Quantity | 10 |
Shell Size | 3 |
Shell Type | Front Metal Shell |
Connector System | Board-to-Board |
Connector Style | Receptacle |
Shielded | No |
Grounding Indents | Without |
Sealable | No |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Footprint | 14.99mm, .59in |
Grounded | No |
Profile | Standard |
Product Type | Connector |
Grounding Straps | With |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Connectors Rcpt R/A 25P 30 Gold |Amp Te Connectivity 5747838-6 | Newark Electronics |
D-Sub Standard Connectors RCPT R/A 25P 30 GOLD | Rapid Electronics |
TE Connectivity 25 MSFL RCPT RA 590 (SL FM BL) D Subminiature Connector 25 Contact(s) Female 0.109 inch Pitch Solder Terminal %234-40unc Receptacle | Distrelec |
D SUB CONNECTOR, RCPT, 25POS, TH | Farnell |
HD20 Series 25 Position Right Angle Socket Board Mount D-Sub Connector | Future Electronics |
Conn D-Subminiature SKT 25 POS 2.75mm Solder RA Thru-Hole 25 Terminal 1 Port | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1035 | TE Connectivity 5747838-6 | RS Americas |
Special Order: 25 MSFL RCPT RA 590 (SL,FM,BL) Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 25 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Receptacle Board-to-Board 25 2.77 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 3 & 2.77Mm | Part Number: 5747838-6 | Internal Number: 5747838-6 | Alias Number: 2-42935-2851 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Material | Phosphor Bronze |
---|---|
Contact Plating | Gold over Nickel Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5747838-6?
Additional datasheets, footprints and schematics for 5747838-6 are listed on our Part Details page. You can also find images and similar parts to 5747838-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5747838-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747838-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5747838-6 fall under?
The 5747838-6 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5747838-6 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5747838-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5747838-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5747838-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5747838-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5747838-6 often in real-time on the comparison pages.
What if I can't find stock of 5747838-6?
You can fill out our help required form which you can use to request a quote for 5747838-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.