Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.38
Distributor | Stock | ||
---|---|---|---|
Newark
from US$24.30
|
No stock
|
Buy Now | |
TE Store
from US$27.76
|
618
in stock
|
Buy Now | |
Chip One Stop
from US$26.60
|
350
in stock
|
Buy Now | |
Future Electronics
from US$21.00
|
-
|
Buy Now | |
Avnet America
from US$20.38
|
-
|
Buy Now | |
RS Americas
from US$27.99
|
-
|
Buy Now | |
element14
from US$20.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Post Size | .64mm, .025in |
Insert Material | Thermoplastic |
Plastic | No |
Shell Material | Carbon Steel |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Preloaded | Yes |
Number of Positions | 25 |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 6A |
PCB Thickness (Recommended) | .093in, 2.36mm |
Centerline (Pitch) | .109in, 2.77mm |
Housing Material | Nylon GF, PBT GF |
Housing Color | Black |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Mating Connector Lock | With |
PCB Mounting Style | Through Hole |
Mounting Hole Diameter | .12in, 3.05mm |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Mounting Screws |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Quantity | 70 |
Packaging Method | Package |
Profile | Standard |
Grounding Straps | Without |
Grounded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Sealable | No |
Grounding Indents | Without |
Shielded | No |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Footprint | 13.84mm, .545in |
Shell Size | 3 |
Shell Type | Full Metal Shell |
Product Type | Connector |
Grounding Clips | Without |
Termination Post Length | .125in, 3.18mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
25 RCPT RA/MS STD Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 25 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Receptacle Board-to-Board 25 2.77 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 3 & 2.77Mm | Part Number: 5745114-2 | Internal Number: 5745114-2 | TE Connectivity | TE Store |
D Sub Connector, Standard, 25 Position, Receptacle | Newark Electronics |
0.545 Series 25 Position 2 Row Female Female/Socket Solder D-Sub Connector | Future Electronics |
D Sub Connector, DB25, Standard, Receptacle, AMPLIMITE HDP Series, 25 Contacts, DB, Solder | Avnet America |
25 RCPT RA/MS STD, PCB D-Sub Connectors | TE Connectivity 5745114-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5745114-2?
Additional datasheets, footprints and schematics for 5745114-2 are listed on our Part Details page. You can also find images and similar parts to 5745114-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745114-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745114-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745114-2 fall under?
The 5745114-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5745114-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745114-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745114-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745114-2 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 5745114-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745114-2 often in real-time on the comparison pages.
What if I can't find stock of 5745114-2?
You can fill out our help required form which you can use to request a quote for 5745114-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.