Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Eyelet Plating Material | Tin |
---|---|
Eyelet Material | Brass |
Post Size | .66mm, .026in |
Shell Plating Material | Tin |
Plastic | No |
Shell Material | Carbon Steel |
Insert Material | Zinc |
Number of Rows | 2 |
Preloaded | Yes |
PCB Mount Orientation | Right Angle |
Number of Positions | 25 |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 1.57mm, .062in |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Threaded Insert Material | Zinc |
Mating Connector Lock Type | Threaded Inserts, 4-40 UNC |
PCB Mount Retention | With |
Mounting Hole Diameter | 3.18mm, .125in |
PCB Mounting Style | Through Hole |
Boardlock Material | Copper Alloy |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Threaded Insert Plating Material | Clear Chromate |
Connector Mounting Type | Board Mount |
Boardlock Plating Material | Tin |
PCB Mount Retention Type | Boardlock |
Circuit Application | Signal |
Packaging Quantity | 10 |
Packaging Method | Tube |
Product Type | Connector |
Sealable | No |
Grounding Indents | Without |
Connector System | Board-to-Board |
Grounding Straps | With |
Footprint | 14.99mm, .59in |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Row-to-Row Spacing | 2.84 mm, .112 in |
Shell Size | 3 |
Shell Type | Front Metal Shell |
Grounded | No |
Shielded | No |
Profile | Standard |
Grounding Clips | Without |
Termination Post Length | .125in, 3.18mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Conn D-Subminiature SKT 25 POS 2.77mm Solder RA Thru-Hole 25 Terminal 1 Port | Avnet America |
D-Sub Standard Connectors B25S Ra590 |Amp Te Connectivity 5747830-4 | Newark Electronics |
25 MSFL RCPT RA 590L(IN, FM, BL), PCB D-Sub Connectors | TE Connectivity 5747830-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 5747830-4?
Additional datasheets, footprints and schematics for 5747830-4 are listed on our Part Details page. You can also find images and similar parts to 5747830-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5747830-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747830-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5747830-4 fall under?
The 5747830-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5747830-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5747830-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5747830-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5747830-4 have stock available?
Authorised distributors including Avnet America, Newark Electronics, Chip One Stop, RS Americas and Boersig have stock available or on a lead time for 5747830-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5747830-4 often in real-time on the comparison pages.
What if I can't find stock of 5747830-4?
You can fill out our help required form which you can use to request a quote for 5747830-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.