Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 650-1075-04 |
Shell Plating Material | Tin |
---|---|
Female Screwlock Material | Zinc |
Shell Material | Carbon Steel |
Post Size | .012in |
Plastic | No |
Insert Material | Brass |
Number of Rows | 2 |
Number of Positions | 25 |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Mating Area Plating Thickness | 30µin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
PCB Thickness (Recommended) | .093in, 2.36mm |
Centerline (Pitch) | .109in, 2.77mm |
Housing Material | Nylon GF, Polyester GF |
Housing Color | Black |
Approved Standards | UL E81956 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E81956 |
PCB Mount Retention Type | Action/Compliant Tail, Mounting Hole |
Mounting Hole Diameter | 3.05mm, .12in |
Mating Connector Lock Type | Female Screwlocks, Fixed |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Mating Connector Lock | With |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Quantity | 10 |
Packaging Method | Tube |
Connector System | Board-to-Board |
Grounding Straps | Without |
Row-to-Row Spacing | 2.84 mm, .112 in |
Connector Style | Receptacle |
Profile | Medium |
Grounding Indents | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Shell Size | 3 |
Product Type | Connector |
Shell Type | Front Metal Shell |
Termination Post Length | 5.8mm, .228in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D Sub Connector, Standard, 25Pos, Rcpt | Newark Electronics |
Conn D-Subminiature SKT 25 POS 2.76mm Press Fit ST Thru-Hole 25 Terminal 1 Port | Avnet America |
Conn, D-Sub, PCB Socket, 25Pos, STR, HD-20Series, 20AWG, FrontMetalShell | TE Connectivity 745928-2 | RS Americas |
Special Order: 25 RCPT ACT PIN/MS MED SCRLK Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 25 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Receptacle Board-to-Board 25 2.77 mm | D-Sub Receptacle Assembly: Vertical & Action Pin & Shell Size 3 & 2.77Mm | Part Number: 745928-2 | Internal Number: 745928-2 | Alias Number: 650-1075-04 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 745928-2?
Additional datasheets, footprints and schematics for 745928-2 are listed on our Part Details page. You can also find images and similar parts to 745928-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745928-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745928-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745928-2 fall under?
The 745928-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 745928-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745928-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 745928-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745928-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 745928-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745928-2 often in real-time on the comparison pages.
What if I can't find stock of 745928-2?
You can fill out our help required form which you can use to request a quote for 745928-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.