Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.69
|
19
in stock
|
Buy Now | |
TTI Europe
from US$3.72
|
3,060
in stock
|
Buy Now | |
Avnet America
from US$4.19
|
565
in stock
|
Buy Now | |
Rapid Electronics
from US$5.95
|
460
in stock
|
Buy Now | |
Distrelec
from US$6.53
|
445
in stock
|
Buy Now | |
TE Store
from US$6.22
|
435
in stock
|
Buy Now | |
Newark Electronics
from US$6.90
|
66
in stock
|
Buy Now | |
element14
from US$5.09
|
66
in stock
|
Buy Now | |
Farnell
from US$5.09
|
66
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.70
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$5.12
|
15
in stock
|
Buy Now | |
RS Americas
from US$5.03
|
15
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,400
in stock
|
Buy Now | |
Future Electronics
from US$4.45
|
-
|
Buy Now | |
Avnet Asia
from US$5.06
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Color | Black |
---|---|
Shell Plating Material | Tin |
Plastic | No |
Shell Material | Steel |
Post Size | .7mm |
Preloaded | Yes |
Number of Positions | 25 |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Performance Level | Level 2 |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold Flash |
Contact Current Rating (Max) | 6A |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | .062in, 1.57mm |
Centerline (Pitch) | 2.77mm, .109in |
Housing Material | Polyester GF |
Housing Color | Black |
Zugelassene Standards | DIN 41652 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | DIN 41652 |
Boardlock Plating Material | Tin |
Mating Connector Lock | With |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Alignment | With |
PCB Mount Retention Type | Boardlock |
Boardlock Material | Phosphor Bronze |
PCB Mounting Style | Through Hole |
Mating Retention Type | Threaded Insert |
Circuit Application | Signal |
Installation Height | 7.3mm |
Packaging Method | Tray |
Packaging Quantity | 30 |
Profile | Standard |
Row-to-Row Spacing | .1 in, 2.54 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Shell Type | Front Metal Shell |
Shell Size | 3 |
Footprint | .406in, 10.31mm |
Connector System | Cable-to-Board |
Grounding Straps | With |
Product Type | Connector |
Termination Post Length | .1259in, 3.2mm |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
25P.HDP20 REC.ASSY | TTI Europe |
D Sub Connector, Standard, Receptacle, AMPLIMITE HDP, 25 Contacts, DB, Solder | Avnet America |
D-Sub Standard Conn 25P RECPT R/A BOARDLOCK MET | Rapid Electronics |
TE Connectivity - AMP D-Sub R/A DB-25 Socket Solder | Distrelec |
25P.HDP20 REC.ASSY. Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 25 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Receptacle Cable-to-Board 25 2.77 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 3 & 2.77Mm | Part Number: 1-106507-2 | Internal Number: 1-106507-2 | TE Connectivity | TE Store |
D Sub Connector, Rcpt, 25Pos, Th | Newark Electronics |
D SUB CONNECTOR, RCPT, 25POS, TH | element14 |
25 Way r/a Euro Std D Skt, 4-40U Inserts | RS |
TE | RS Americas |
HD20 Series 25 Position Right Angle Socket Board Mount D-Sub Connector | Future Electronics |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Through Hole |
D Sub Shell Size | DB |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Steel Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-106507-2?
Additional datasheets, footprints and schematics for 1-106507-2 are listed on our Part Details page. You can also find images and similar parts to 1-106507-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-106507-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-106507-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-106507-2 fall under?
The 1-106507-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-106507-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-106507-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-106507-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-106507-2 have stock available?
Authorised distributors including TTI Europe, Avnet America, Rapid Electronics, Distrelec and TE Store have stock available or on a lead time for 1-106507-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-106507-2 often in real-time on the comparison pages.
What if I can't find stock of 1-106507-2?
You can fill out our help required form which you can use to request a quote for 1-106507-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.