Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42938-4581 |
Prices starting from US$3.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$13.22
|
80
in stock
|
Buy Now | |
TE Store
from US$9.00
|
84
in stock
|
Buy Now | |
Avnet America
from US$3.08
|
80
in stock
|
Buy Now | |
Chip One Stop
from US$12.40
|
3
in stock
|
Buy Now | |
Future Electronics
from US$6.56
|
-
|
Buy Now | |
RS Americas
from US$7.48
|
-
|
Buy Now | |
Boersig
from US$7.46
|
-
|
Buy Now | |
Distrelec
from US$8.67
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .026in, .66mm |
---|---|
Shell Material | Carbon Steel |
Insert Material | Zinc |
Plastic | No |
Shell Plating Material | Tin |
Number of Positions | 25 |
Preloaded | Yes |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Shape & Form | Round |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 6A |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
PCB Thickness (Recommended) | .062 – .093in, 1.57 – 2.36mm |
Centerline (Pitch) | 2.77mm, .109in |
Housing Material | Polyester |
Housing Color | Black |
Approved Standards | UL E28476 |
Zugelassene Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Threaded Insert Material | Brass |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
PCB Mount Retention Type | Mounting Hole |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Method | Tube |
Packaging Quantity | 10 |
Grounding Straps | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | 2.84 mm, .112 in |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Shell Type | Front Metal Shell |
Shell Size | 3 |
Product Type | Connector |
Profile | Standard |
Grounding Clips | Without |
Termination Post Length | .125in, 3.18mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
25 RCPT SP/FMS INSRT Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 25 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Receptacle Board-to-Board 25 2.77 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 3 & 2.77Mm | Part Number: 745967-8 | Internal Number: 745967-8 | Alias Number: 2-42938-4581 | TE Connectivity | TE Store |
No. Of Contacts:25Contacts | Newark Electronics |
Conn D-Subminiature SKT 25 POS 2.77mm Solder ST Thru-Hole 25 Terminal 1 Port | Avnet America |
25 Position Dual Row 2.77 mm Size 3 Solder Though Hole 1 Port Receptacle | Future Electronics |
Conn, D-Sub, PCB Socket, 25Pos, STR, HD-20Series, 20AWG, FrontMetalShell | TE Connectivity 745967-8 | RS Americas |
TE Connectivity - AMP D-Sub Straight DB-25 Receptacle T/H | Distrelec |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 745967-8?
Additional datasheets, footprints and schematics for 745967-8 are listed on our Part Details page. You can also find images and similar parts to 745967-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745967-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745967-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745967-8 fall under?
The 745967-8 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 745967-8 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745967-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 745967-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745967-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Chip One Stop and Future Electronics have stock available or on a lead time for 745967-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745967-8 often in real-time on the comparison pages.
What if I can't find stock of 745967-8?
You can fill out our help required form which you can use to request a quote for 745967-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.