Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-16211-7285 |
Cover Type | Slide On |
---|---|
Number of Positions | 25 |
Packaging Method | Individual Kit |
Packaging Quantity | 1 |
Product Type | Accessory |
25 POS COVER KIT Connector Cover Type: Wire Cover Number of Positions: 25 Wire Cover 25 | Connector Cap & Cover | Part Number: 745530-3 | Internal Number: 745530-3 | Alias Number: 4-16211-7285 | TE Connectivity | TE Store |
D Sub Back Cover, Size 3, Thermoplastic | Newark Electronics |
Connector Accessories D-Sub Slide-on Back Cover Backshell/Cable Clamp Individual Kit | Avnet America |
25 POS COVER KIT, D-Sub Covers | TE Connectivity 745530-3 | RS Americas |
Where can I find additional details, specifications and documents for a 745530-3?
Additional datasheets, footprints and schematics for 745530-3 are listed on our Part Details page. You can also find images and similar parts to 745530-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745530-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745530-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745530-3 fall under?
The 745530-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Covers.
Can I view similar or alternative parts?
You can view similar parts to 745530-3 when available in the D-Sub Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745530-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 745530-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745530-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 745530-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745530-3 often in real-time on the comparison pages.
What if I can't find stock of 745530-3?
You can fill out our help required form which you can use to request a quote for 745530-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.