Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.33
|
9
in stock
|
Buy Now | |
TE Store
from US$8.40
|
459
in stock
|
Buy Now | |
Avnet America
from US$3.89
|
304
in stock
|
Buy Now | |
Newark Electronics
from US$6.73
|
232
in stock
|
Buy Now | |
Rapid Electronics
from US$6.39
|
232
in stock
|
Buy Now | |
Chip One Stop
from US$6.00
|
232
in stock
|
Buy Now | |
Distrelec
from US$8.64
|
232
in stock
|
Buy Now | |
RS Americas
from US$7.80
|
10
in stock
|
Buy Now | |
Future Electronics
from US$5.94
|
-
|
Buy Now | |
Boersig
from US$6.60
|
-
|
Buy Now | |
TTI Europe
from US$4.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Steel |
---|---|
Plastic | No |
Insert Material | Brass |
Shell Material | Carbon Steel |
Shield Plating Material | Tin |
Post Size | .026in, .66mm |
Shell Plating Material | Tin |
PCB Mount Orientation | Vertical |
Number of Positions | 25 |
Number of Rows | 2 |
Preloaded | Yes |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 6A |
Contact Mating Area Plating Thickness | 30µin |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | .062 – .093in, 1.57 – 2.36mm |
Housing Color | Black |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Polyester |
UL Flammability Rating | UL 94V-0 |
Mounting Hole Diameter | 3.05mm, .12in |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Mating Connector Lock | Without |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Quantity | 10 |
Packaging Method | Tube |
Connector Style | Receptacle |
Grounded | No |
Grounding Straps | Without |
Grounding Indents | Without |
Sealable | No |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Shell Size | 3 |
Product Type | Connector |
Profile | Standard |
Connector System | Board-to-Board |
Shell Type | Front Metal Shell |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
25 RCPT SP/FMS STD Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 25 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 25 2.74 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 3 & 2.77Mm | Part Number: 5745967-2 | Internal Number: 5745967-2 | TE Connectivity | TE Store |
Conn D-Subminiature SKT 25 POS 2.77mm Solder ST Thru-Hole 25 Terminal 1 Port | Avnet America |
D-Sub Standard Conn Recp Frnt Mtl Shl 25 Standard |Amp Te Connectivity 5745967-2 | Newark Electronics |
D-Sub Standard Conn RECP FRNT MTL SHL 25 standard | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DB-25 Receptacle T/H | Distrelec |
Conn, D-Sub, PCB Socket, 25Pos, STR, HD-20Series, 20AWG, FrontMetalShell | TE Connectivity 5745967-2 | RS Americas |
HD20 Series 25 Position Straight Socket Board Mount D-Sub Connector | Future Electronics |
Where can I find additional details, specifications and documents for a 5745967-2?
Additional datasheets, footprints and schematics for 5745967-2 are listed on our Part Details page. You can also find images and similar parts to 5745967-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745967-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745967-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745967-2 fall under?
The 5745967-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5745967-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745967-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745967-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745967-2 have stock available?
Authorised distributors including TE Store, Avnet America, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5745967-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745967-2 often in real-time on the comparison pages.
What if I can't find stock of 5745967-2?
You can fill out our help required form which you can use to request a quote for 5745967-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.