Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.84
|
193
in stock
|
Buy Now | |
TE Store
from US$9.22
|
2,894
in stock
|
Buy Now | |
Heilind Electronics
from US$5.65
|
1,585
in stock
|
Buy Now | |
TTI Europe
from US$3.64
|
1,480
in stock
|
Buy Now | |
Rapid Electronics
from US$6.19
|
1,091
in stock
|
Buy Now | |
Distrelec
from US$9.29
|
1,079
in stock
|
Buy Now | |
element14
from US$7.12
|
746
in stock
|
Buy Now | |
RS Americas
from US$5.73
|
533
in stock
|
Buy Now | |
Avnet America
from US$6.86
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$5.49
|
390
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.65
|
317
in stock
|
Buy Now | |
Newark Electronics
from US$8.51
|
223
in stock
|
Buy Now | |
Farnell
from US$6.95
|
223
in stock
|
Buy Now | |
Future Electronics
from US$6.81
|
-
|
Buy Now | |
Avnet Asia
from US$7.86
|
-
|
Buy Now | |
Boersig
from US$8.30
|
-
|
Buy Now | |
Sager
from US$4.86
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ribbon Cable Centerline Spacing | .05in, 1.27mm |
---|---|
Shell Plating Finish | Bright |
Shell Plating Material | Tin |
Color | Black |
Strain Relief Part Number | 747275-2 |
Cover Material | Thermoplastic |
Shell Material | Steel |
Number of Rows | 2 |
Number of Positions | 25 |
Preloaded | Yes |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1.25A |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Size | 20 |
Contact Mating Area Plating Thickness | 30µin |
Wire Size | .08 – .15mm², 28 – 26AWG |
Cable Insulation Diameter | .032 – .038in, .81 – .97mm |
Solid Wire Size | 28 – 26AWG, .1 – .13mm² |
Centerline (Pitch) | 2.77mm, .0545in |
Enclosure | Without |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Threaded Insert Material | Steel |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Mounting Angle | Straight |
PCB Mount Retention Type | None |
Threaded Insert Plating Material | Zinc |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Connector Lock | With |
Circuit Application | Signal |
Comment | All plug assemblies are supplied with housing and cover preassembled |
Packaging Method | Tube |
Packaging Quantity | 40 |
Profile | Low |
Sealable | No |
Wire/Cable Type | Ribbon Cable |
Connector Style | Receptacle |
Grounding Indents | Without |
Grade | Standard |
Shielded | Yes |
Shell Type | Front Metal Shell |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Shell Size | 3 |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
25 POS HDF RCPT, MS, LEAD FREE Connector & Housing Type: Receptacle Solid Wire Size: 28 – 26 AWG Solid Wire Size: .1 – .13 mm² Shielded: No Connector System: Cable-to-Cable Receptacle 28 – 26 AWG .1 – .13 mm² | Idc D-Sub: Receptacle Assembly & Low Profile & Signal & 2.77 Mm | Part Number: 1658612-2 | Internal Number: 1658612-2 | TE Connectivity | TE Store |
25 POS HDF RCPT MS LEAD FREE | Heilind Electronics |
D-Sub Standard Connectors LPM RECEPTACLE 25P | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DB-25 Receptacle IDC | Distrelec |
SOCKET, IDC, D, METAL, 25WAY | element14 |
Conn D-Ribbon Cable Socket 25Pos STR HDF-20Series IDC 28-26AWG FrontMetalShell | TE Connectivity 1658612-2 | RS Americas |
D Sub Connector, DB25, Standard, Receptacle, AMPLIMITE HDF, 25 Contacts, DB, IDC / IDT | Avnet America |
D Sub Connector, Amplimite Hdf-20, Amplimite Hdf-20 Series, Db, Receptacle, 25, Metal, Idc/Idt Rohs Compliant: Yes |Amp Te Connectivity 1658612-2 | Newark Electronics |
AMPLIMITE HDF-20 d-sub IDC socket,25 way | RS |
HDF-20 Series 25 Position Free Hanging Socket IDC Standard Cable Connector | Future Electronics |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Amplimite HDF-20 Series |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | DB |
Product Range | Amplimite HDF-20 Series |
Connector Body Material | Metal Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
Connector Mounting Orientation | Cable |
Contact Current Rating | 1.25A |
Contact Resistance | 25mohm |
Contact Termination | IDC / IDT |
Flammability Rating | UL94V-0 |
Material | Black Thermoplastic |
Termination Method | IDC |
Where can I find additional details, specifications and documents for a 1658612-2?
Additional datasheets, footprints and schematics for 1658612-2 are listed on our Part Details page. You can also find images and similar parts to 1658612-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658612-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658612-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658612-2 fall under?
The 1658612-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658612-2 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658612-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658612-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658612-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, TTI Europe, Rapid Electronics and Distrelec have stock available or on a lead time for 1658612-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658612-2 often in real-time on the comparison pages.
What if I can't find stock of 1658612-2?
You can fill out our help required form which you can use to request a quote for 1658612-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.