Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.35
|
No stock
|
Buy Now | |
TE Store
from US$9.04
|
3,085
in stock
|
Buy Now | |
Heilind Electronics
from US$6.72
|
1,867
in stock
|
Buy Now | |
Future Electronics
from US$5.50
|
1,720
in stock
|
Buy Now | |
Newark Electronics
from US$6.20
|
1,050
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.72
|
622
in stock
|
Buy Now | |
Boersig
from US$6.49
|
9
in stock
|
Buy Now | |
Avnet America
-
|
1,050
in stock
|
Buy Now | |
RS Americas
from US$7.67
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Shell Material | Carbon Steel |
Post Size | .66mm, .026in |
Plastic | No |
Female Screwlock Material | Zinc |
Preloaded | Yes |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 25 |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | .062in, 1.57mm |
Housing Material | Polyester |
Housing Color | Black |
Centerline (Pitch) | .108in, 2.74mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | 4-40 Retention Screwlock |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
Mounting Hole Diameter | .121in, 3.07mm |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Method | Tube |
Packaging Quantity | 10 |
Shell Type | Front Metal Shell |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Row-to-Row Spacing | 2.84 mm, .112 in |
Connector System | Board-to-Board |
Grounding Indents | Without |
Sealable | No |
Grounding Straps | Without |
Shell Size | 3 |
Profile | Standard |
Product Type | Connector |
Termination Post Length | .125in, 3.18mm |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
25 RCPT SP/FMS BRDLK Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 25 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 25 2.74 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 3 & 2.77Mm | Part Number: 5748612-1 | Internal Number: 5748612-1 | TE Connectivity | TE Store |
25 Position Dual Row Vertical Mount Through Hole Size 3 Receptacle D-Sub | Future Electronics |
D Sub Connector, Standard, 25 Position, Receptacle | Newark Electronics |
D Sub Connector, Standard, Receptacle, AMPLIMITE HD-20 Series, 25 Contacts, DB, Solder | Avnet America |
AMPLIMITE HD-20 d-sub PCB socket, 25 way | RS |
Conn, D-Sub, PCB Socket, 25Pos, STR, HD-20Series, 20AWG, FrontMetalShell | TE Connectivity 5748612-1 | RS Americas |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DB |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Metal Body |
Where can I find additional details, specifications and documents for a 5748612-1?
Additional datasheets, footprints and schematics for 5748612-1 are listed on our Part Details page. You can also find images and similar parts to 5748612-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5748612-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5748612-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5748612-1 fall under?
The 5748612-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5748612-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5748612-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5748612-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5748612-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Future Electronics, Newark Electronics and Heilind Electronics Asia have stock available or on a lead time for 5748612-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5748612-1 often in real-time on the comparison pages.
What if I can't find stock of 5748612-1?
You can fill out our help required form which you can use to request a quote for 5748612-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.