Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.88
|
No stock
|
Buy Now | |
TE Store
from US$6.85
|
279
in stock
|
Buy Now | |
Rapid Electronics
from US$10.79
|
154
in stock
|
Buy Now | |
Chip One Stop
from US$6.52
|
154
in stock
|
Buy Now | |
Distrelec
from US$8.34
|
154
in stock
|
Buy Now | |
RS Americas
from US$6.48
|
95
in stock
|
Buy Now | |
Newark Electronics
from US$5.17
|
-
|
Buy Now | |
Avnet America
from US$4.69
|
-
|
Buy Now | |
element14
from US$6.42
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
---|---|
Shield Plating Material | Nickel over Copper |
Cable Clamp Material | Metal Plated Thermoplastic |
Cable Clamp Plating Material | Nickel over Copper |
Shield Plating Finish | Bright |
Cable Exit Angle | 180 |
Number of Positions | 25 |
Cable Insulation Diameter | 10.92mm, .43in |
Screw & Hole Thread Size | 4-40 |
Comment | Shielded cable clamps will not accept connector housings with clinch nuts., All parts are packaged unassembled., Jackscrews must be purchased separately. |
Long Turnable Jackscrew Part Number | 747784-3 |
Packaging Method | Bag |
Packaging Quantity | 1 |
Shell Size | 3 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Accessory |
Grommets | Without |
Accessory Type | Cable Clamp |
Shielded | Yes |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
CABLE CLAMP KIT,SZ 3 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Compatible With Connector Shell Size: 3 Shielded: Yes Number of Positions: 25 Cable Clamp Kit Thermoplastic 3 | Connector Strain Relief | Part Number: 5745833-5 | Internal Number: 5745833-5 | TE Connectivity | TE Store |
D-Sub Backshells MTL PLTD PLST KIT 25 .43 | Rapid Electronics |
TE Connectivity - AMP Backshells & Clamps CABLE CLAMP KITSZ 3 | Distrelec |
Hood D-Sub 25Pos StraightExit AMP MetallizedPlastic 0.430In.CblDia EMI/RFIShield | TE Connectivity 5745833-5 | RS Americas |
Cable Clamp Kit, Size 3, Thermoplastic | Newark Electronics |
Connector Accessories 25 POS Backshell/Cable Clamp Thermoplastic Shell Bright Nickel Over Copper Finish Size 3 Individual | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 180° |
Connector Body Material | Thermoplastic Body |
Accessory Type | Shielded Cable Clamp Kit |
Connector Shell Size | DB |
Where can I find additional details, specifications and documents for a 5745833-5?
Additional datasheets, footprints and schematics for 5745833-5 are listed on our Part Details page. You can also find images and similar parts to 5745833-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745833-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745833-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745833-5 fall under?
The 5745833-5 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5745833-5 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745833-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745833-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745833-5 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 5745833-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745833-5 often in real-time on the comparison pages.
What if I can't find stock of 5745833-5?
You can fill out our help required form which you can use to request a quote for 5745833-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.