Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-1-0745495-8,
4-16211-7546, D32547-000 |
Prices starting from US$7.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.09
|
196
in stock
|
Buy Now | |
TE Store
from US$11.56
|
236
in stock
|
Buy Now | |
Rapid Electronics
from US$9.41
|
136
in stock
|
Buy Now | |
Newark Electronics
from US$11.38
|
113
in stock
|
Buy Now | |
element14
from US$10.85
|
113
in stock
|
Buy Now | |
Farnell
from US$8.72
|
113
in stock
|
Buy Now | |
Chip One Stop
from US$7.90
|
77
in stock
|
Buy Now | |
RS Americas
from US$9.59
|
19
in stock
|
Buy Now | |
Avnet America
-
|
672
in stock
|
Buy Now | |
Future Electronics
from US$7.65
|
-
|
Buy Now | |
Boersig
from US$9.45
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Rows | 2 |
Preloaded | Yes |
Contact Size | 20 |
Wire Size | 26 – 22AWG, .15 – .4mm² |
Connector Style | Receptacle |
Wire/Cable Type | Discrete Wire, Round Jacketed Cable |
Shielded | Yes |
Shell Size | 3 |
25 HDE MS RCPT,22-26,LEAD FREE Connector & Housing Type: Receptacle Solid Wire Size: 26 – 22 AWG Shielded: No Connector System: Wire-to-Wire Number of Positions: 25 Receptacle 26 – 22 AWG Wire-to-Wire | Idc D-Sub: Receptacle Assembly & Wire To Wire & Signal & 2.77 Mm | Part Number: 1-745495-8 | Internal Number: 1-745495-8 | Alias Number: 4-16211-7546 | TE Connectivity | TE Store |
AMPLIMITE HDE20 d-sub IDC socket,25 way | RS |
D-Sub Standard Connectors RECEPTACLE 25P | Rapid Electronics |
D Sub Connector, Amplimite Hde-20, Amplimite Hde-20 Series, Db, Receptacle, 25, Metal, Idc/Idt Rohs Compliant: Yes |Amp Te Connectivity 1-745495-8 | Newark Electronics |
SOCKET, IDC, D, METAL, 25WAY | element14 |
Conn D-Sub Cable Socket 25Pos STR HDE-20Series IDC 26-22AWG FullMetalShell | TE Connectivity 1-745495-8 | RS Americas |
Conn D-Subminiature SKT 25 POS 2.76mm Crimp ST Cable Mount 25 Terminal 1 Port | Avnet America |
HDE20 Series 25 Position Socket Discrete Wire IDC D-Sub Connector | Future Electronics |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Amplimite HDE-20 Series |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | DB |
Product Range | Amplimite HDE-20 Series |
Connector Body Material | Metal Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Colour | Black |
Contact Current Rating | 3A |
Contact Resistance | 30mohm |
Contact Termination | IDC / IDT |
Flammability Rating | UL94V-0 |
Material | Thermoplastic |
Where can I find additional details, specifications and documents for a 1-745495-8?
Additional datasheets, footprints and schematics for 1-745495-8 are listed on our Part Details page. You can also find images and similar parts to 1-745495-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-745495-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-745495-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-745495-8 fall under?
The 1-745495-8 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-745495-8 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-745495-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-745495-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-745495-8 have stock available?
Authorised distributors including TE Store, RS, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for 1-745495-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-745495-8 often in real-time on the comparison pages.
What if I can't find stock of 1-745495-8?
You can fill out our help required form which you can use to request a quote for 1-745495-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.