Prices starting from US$4.44
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$8.37 |
14
|
Buy Now | |
TE Store | US$7.78 |
2,104
|
Buy Now | |
Newark Electronics | US$6.12 |
1,006
|
Buy Now | |
Rapid Electronics | US$6.11 |
1,006
|
Buy Now | |
Chip One Stop | US$4.44 |
1,006
|
Buy Now | |
Distrelec | US$6.47 |
1,006
|
Buy Now | |
Farnell | US$6.58 |
810
|
Buy Now | |
Future Electronics | US$7.14 |
3
|
Buy Now | |
Avnet America | US$5.64 |
-
|
Buy Now | |
RS Americas | US$6.24 |
-
|
Buy Now | |
element14 | US$6.16 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Shield Plating Material | Tin |
Shield Material | Steel |
Plastic | No |
Post Size | .026in, .66mm |
Insert Material | Brass |
Shell Material | Carbon Steel |
PCB Mount Orientation | Vertical |
Preloaded | Yes |
Number of Positions | 25 |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 6A |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 1.57 – 2.36mm, .062 – .093in |
Centerline (Pitch) | .108in, 2.74mm |
Housing Color | Black |
Housing Material | Polyester |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Threaded Insert Material | Brass |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Mating Connector Lock Type | Threaded Inserts |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Quantity | 10 |
Packaging Method | Tube |
Grounded | Yes |
Grounding Straps | Without |
Connector Style | Plug |
Connector System | Board-to-Board |
Grounding Indents | With |
Row-to-Row Spacing | 2.84 mm, .112 in |
Shielded | Yes |
Shell Type | Front Metal Shell |
Profile | Standard |
Shell Size | 3 |
Sealable | No |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post Length | .125in, 3.18mm |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
HD-20 25 PLUG SP/FMS INSRT Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 25 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 25 2.74 mm | D-Sub Plug Assembly: Vertical & Shell Size 3 & 2.74Mm | Part Number: 5745968-8 | Internal Number: 5745968-8 | TE Connectivity | TE Store |
Hd-20 25 Plug Sp/Fms Insrt |Amp Te Connectivity 5745968-8 | Newark Electronics |
D-Sub Standard Conn PLUG FRNT MTL SHL 25 threaded | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DB-25 Plug Through Hole | Distrelec |
D SUB CONN, PLUG, 25POS, DB, SOLDER | Farnell |
AMPLIMITE HD-20 d-sub PCB plug, 25 pin | RS |
HD20 Series 25 Position Straight Plug Board Mount D-Sub Connector | Future Electronics |
Conn D-Subminiature PIN 25 POS 2.77mm Solder ST Thru-Hole 25 Terminal 1 Port | Avnet America |
HD-20 25 PLUG SP/FMS INSRT | TE Connectivity 5745968-8 | RS Americas |
D-SUB CONNECTOR, PLUG, 25POS | element14 |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Through Hole |
D Sub Shell Size | DB |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Carbon Steel Body |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | Lead (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5745968-8?
Additional datasheets, footprints and schematics for 5745968-8 are listed on our Part Details page. You can also find images and similar parts to 5745968-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745968-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745968-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745968-8 fall under?
The 5745968-8 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5745968-8 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745968-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745968-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745968-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5745968-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745968-8 often in real-time on the comparison pages.
What if I can't find stock of 5745968-8?
You can fill out our help required form which you can use to request a quote for 5745968-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.