Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.41
|
51
in stock
|
Buy Now | |
TE Store
from US$5.41
|
27,621
in stock
|
Buy Now | |
TTI Europe
from US$2.60
|
11,050
in stock
|
Buy Now | |
Heilind Electronics
from US$4.99
|
3,316
in stock
|
Buy Now | |
Avnet America
from US$3.71
|
1,033
in stock
|
Buy Now | |
Rapid Electronics
from US$6.64
|
972
in stock
|
Buy Now | |
Sager
from US$2.42
|
916
in stock
|
Buy Now | |
Newark Electronics
from US$4.20
|
876
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.99
|
774
in stock
|
Buy Now | |
element14
from US$4.49
|
647
in stock
|
Buy Now | |
Farnell
from US$4.46
|
647
in stock
|
Buy Now | |
Chip One Stop
from US$4.14
|
351
in stock
|
Buy Now | |
Future Electronics
from US$3.70
|
310
in stock
|
Buy Now | |
Distrelec
from US$4.56
|
25
in stock
|
Buy Now | |
RS Americas
from US$5.09
|
21
in stock
|
Buy Now | |
Electro Enterprises
from US$2.46
|
15
in stock
|
Buy Now | |
Avnet Abacus
-
|
7,800
in stock
|
Buy Now | |
Avnet Asia
from US$4.41
|
-
|
Buy Now | |
Boersig
from US$5.33
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Eyelet Material | Brass |
Post Size | .66mm, .026in |
Insert Material | Zinc |
Shell Material | Carbon Steel |
Eyelet Plating Material | Tin over Copper Flash |
Plastic | No |
Preloaded | Yes |
Number of Positions | 25 |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material | Gold over Palladium Nickel, Gold |
Contact Current Rating (Max) | 6A |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 30µin |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Material | Polyester, Nylon |
Centerline (Pitch) | 2.77mm, .109in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Threaded Insert |
Mating Connector Lock | With |
Panel Mount Feature | Without |
Mounting Hole Diameter | .125in, 3.18mm |
Boardlock Plating Material | Tin over Nickel |
Mating Retention | With |
Threaded Insert Plating Material | Clear Chromate |
Threaded Insert Material | Zinc |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
PCB Mounting Style | Through Hole |
Boardlock Material | Copper Alloy |
PCB Mount Alignment | With |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Method | Tray |
Packaging Quantity | 65 |
Footprint | .318in, 8.08mm |
Shell Size | 3 |
Shell Type | Front Metal Shell |
Grounding Indents | With |
Connector System | Board-to-Board |
Sealable | No |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Grounded | Yes |
Profile | Standard |
Product Type | Connector |
Grounding Straps | With |
Connector Style | Plug |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
25 MSFL PLUG RA 318 (IN,FM,BL) Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 25 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Plug Board-to-Board 25 2.77 mm | D-Sub Plug Assembly: Standard & Right Angle & Shell Size 3 & 2.74Mm | Part Number: 5747842-4 | Internal Number: 5747842-4 | TE Connectivity | TE Store |
25 MSFL PLUG RA 318 (IN,FM,BL) | Heilind Electronics |
Conn D-Subminiature PIN 25 POS 2.75mm Solder RA Thru-Hole 25 Terminal 1 Port | Avnet America |
D-Sub Standard Connectors PLUG FRNT MTL SHL 25 | Rapid Electronics |
D Sub Connector, Standard, 25 Position, Plug | Newark Electronics |
PLUG, D, PCB, 25WAY | element14 |
HD20 Series 25 Position Right Angle Plug Board Mount D-Sub Connector | Future Electronics |
AMPLIMITE HD-20 d-sub PCB plug, 25 pin | RS |
TE Connectivity D-Sub male, Plug, DB-25, PCB Pins | Distrelec |
Connector, D-Sub50-Position, Unfiltered, 2 Row, Shell Size 5, Plug, HD20 Series | TE Connectivity 5747842-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Solder |
D Sub Shell Size | DB |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Metal Body |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Body Plating | Tin |
Case Material | Thermoplastic |
Contact Termination | Solder |
Flammability Rating | UL94V-0 |
Material | Steel |
Termination Method | Through Hole |
Where can I find additional details, specifications and documents for a 5747842-4?
Additional datasheets, footprints and schematics for 5747842-4 are listed on our Part Details page. You can also find images and similar parts to 5747842-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5747842-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747842-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5747842-4 fall under?
The 5747842-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5747842-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5747842-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5747842-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5747842-4 have stock available?
Authorised distributors including TE Store, TTI Europe, Heilind Electronics, Avnet America and Rapid Electronics have stock available or on a lead time for 5747842-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5747842-4 often in real-time on the comparison pages.
What if I can't find stock of 5747842-4?
You can fill out our help required form which you can use to request a quote for 5747842-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.