Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42937-7005 |
Shell Plating Material | Tin |
---|---|
Post Size | .026in, .66mm |
Eyelet Plating Material | Tin |
Plastic | No |
Shell Material | Steel |
Insert Material | Zinc |
Eyelet Material | Brass |
Number of Rows | 2 |
Number of Positions | 50 |
Preloaded | Yes |
PCB Mount Orientation | Right Angle |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | .062in, 1.57mm |
Housing Material | Thermoplastic |
Centerline (Pitch) | .109in, 2.77mm |
Housing Color | Black |
Zugelassene Standards | UL E28476 |
Approved Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Threaded Insert Plating Material | Clear Chromate |
Connector Mounting Type | Board Mount |
Mounting Hole Diameter | .125in, 3.18mm |
PCB Mount Retention | With |
Boardlock Material | Copper Alloy |
Boardlock Plating Material | Tin-Lead |
Threaded Insert Material | Zinc |
PCB Mount Retention Type | Boardlock |
Mating Connector Lock | With |
PCB Mounting Style | Through Hole |
Mating Connector Lock Type | Female Screwlocks, 4-40 UNC |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Method | Tube |
Packaging Quantity | 10 |
Shell Size | 3 |
Shell Type | Front Metal Shell |
Grounding Indents | With |
Connector System | Board-to-Board |
Sealable | No |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Footprint | 14.99mm, .59in |
Profile | Standard |
Product Type | Connector |
Grounding Straps | With |
Connector Style | Plug |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
25 Msfl Plug Ra 590 (Sl,fm,bl) Rohs Compliant: No |Amp Te Connectivity 747834-6 | Newark Electronics |
Conn D-Subminiature PIN 25 POS 2.75mm Solder RA Thru-Hole 25 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 747834-6?
Additional datasheets, footprints and schematics for 747834-6 are listed on our Part Details page. You can also find images and similar parts to 747834-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747834-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747834-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747834-6 fall under?
The 747834-6 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 747834-6 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747834-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 747834-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747834-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 747834-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747834-6 often in real-time on the comparison pages.
What if I can't find stock of 747834-6?
You can fill out our help required form which you can use to request a quote for 747834-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.