Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insert Material | Zinc |
---|---|
Post Size | .026in, .66mm |
Female Screwlock Material | Zinc |
Shell Material | Carbon Steel |
Shell Plating Material | Tin over Copper |
Female Screwlock Plating Material | Clear Chromate |
Plastic | No |
Eyelet Plating Material | Tin |
Eyelet Material | Brass |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Number of Positions | 25 |
Preloaded | Yes |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Shape & Form | Round |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 6A |
PCB Thickness (Recommended) | .093in, 2.36mm |
Centerline (Pitch) | .109in, 2.76mm |
Housing Material | Nylon GF, Polyester GF |
Housing Color | Black |
Zugelassene Standards | UL E28476 |
Approved Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mounting Hole Diameter | 3.05mm, .12in |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
Mating Connector Lock | With |
Panel Mount Feature | Without |
Mating Connector Lock Type | Female Screwlocks, Fixed |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Quantity | 65 |
Packaging Method | Tray |
Sealable | No |
Connector System | Board-to-Board |
Footprint | 8.08mm, .318in |
Row-to-Row Spacing | 2.84 mm, .112 in |
Grounding Indents | With |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Type | Front Metal Shell |
Shell Size | 3 |
Grounding Straps | With |
Connector Style | Plug |
Profile | Standard |
Product Type | Connector |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D Sub Connector, Standard, 25Pos, Plug | Newark Electronics |
Conn D-Subminiature PIN 25 POS 2.77mm Solder RA Thru-Hole 25 Terminal 1 Port | Avnet America |
25 MSFL PLUG RA 318 (SL, FM), PCB D-Sub Connectors | TE Connectivity 747238-6 | RS Americas |
Special Order: 25 MSFL PLUG RA 318 (SL,FM) Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 25 Centerline (Pitch): 2.76 mm Centerline (Pitch): .109 in Plug Board-to-Board 25 2.76 mm | D-Sub Plug Assembly: Standard & Right Angle & Shell Size 3 & 2.74Mm | Part Number: 747238-6 | Internal Number: 747238-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 747238-6?
Additional datasheets, footprints and schematics for 747238-6 are listed on our Part Details page. You can also find images and similar parts to 747238-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747238-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747238-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747238-6 fall under?
The 747238-6 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 747238-6 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747238-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 747238-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747238-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Avnet Abacus have stock available or on a lead time for 747238-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747238-6 often in real-time on the comparison pages.
What if I can't find stock of 747238-6?
You can fill out our help required form which you can use to request a quote for 747238-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.