Shield Plating Material | Tin |
---|---|
Shell Material | Steel |
Shield Material | Steel |
Color | Black |
Insert Material | Thermoplastic |
Shell Plating Material | Tin |
Preloaded | Yes |
Number of Rows | 2 |
Pre-Assembled | No |
Number of Positions | 25 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 5A |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Underplating Material | Nickel |
Contact Size | 20 |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Accepts Cable Diameter (Max) | 11.05mm, .435in |
Accepts Wire Insulation Diameter Range | .06in, 1.52mm |
Cable Outside Diameter | .217 – .435in, 5.51 – 11.05mm |
Solid Wire Size | 30 – 26AWG, .05 – .13mm² |
Cable Insulation Diameter | 5.51 – 11.05mm, .217 – .435in |
Wire Size | .05 – .15mm², 30 – 26AWG |
Centerline (Pitch) | .109in, 2.77mm |
Enclosure | With |
Insert Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | None |
Wire Insulation Support | With |
Mating Connector Lock | With |
Screw & Hole Thread Size | 4-40 |
Mounting Angle | Straight |
Mating Connector Lock Type | Jackscrews |
Jackscrew Material | Zinc Alloy |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Comment | There is a maximum Cable O.D. of 11.56 [.455] for Shielding Enclosure Expansion Tool 58241-1., Maximum cable diameter after jacket and braid removed. |
Packaging Method | Package |
Packaging Quantity | 1 |
Shell Size | 3 |
Connector Style | Receptacle |
Grade | Standard |
Shielded | Yes |
Sealable | No |
Grounding Indents | Without |
Shell Type | Front Metal Shell |
Connector System | Cable-to-Cable |
Product Type | Connector |
Wire/Cable Type | Discrete Wire, Round Jacketed Cable |
Connector & Contact Terminates To | Wire & Cable |
Enclosure Material | PVC |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Kit,rcpt,25P,hde,shld Enclsre |Amp Te Connectivity 1-747947-5 | Newark Electronics |
KITRCPT25PHDESHLD ENCLSRE | Future Electronics |
Conn D-Subminiature RCP 25 POS 2mm IDT ST Cable Mount 25 Terminal 1 Port Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 1-747947-5?
Additional datasheets, footprints and schematics for 1-747947-5 are listed on our Part Details page. You can also find images and similar parts to 1-747947-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-747947-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-747947-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-747947-5 fall under?
The 1-747947-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-747947-5 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-747947-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-747947-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-747947-5 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 1-747947-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-747947-5 often in real-time on the comparison pages.
What if I can't find stock of 1-747947-5?
You can fill out our help required form which you can use to request a quote for 1-747947-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.