Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.06
Strain Relief Part Number | 747275-2 |
---|---|
Shell Plating Material | Tin |
Shell Material | Steel |
Ribbon Cable Centerline Spacing | .05in, 1.27mm |
Color | Black |
Shell Plating Finish | Bright |
Number of Positions | 25 |
Preloaded | Yes |
Number of Rows | 2 |
Contact Current Rating (Max) | 1.25A |
Contact Type | Socket |
Contact Size | 20 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 30µin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Wire Size | .08 – .15mm², 28 – 26AWG |
Solid Wire Size | .1 – .13mm², 28 – 26AWG |
Cable Insulation Diameter | .032 – .038in, .81 – .97mm |
Centerline (Pitch) | 2.77mm, .0545in |
Housing Material | Thermoplastic |
Enclosure | Without |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Straight |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Threaded Insert Material | Brass |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
PCB Mount Retention Type | None |
Threaded Insert Plating Material | None |
Mating Connector Lock | With |
Circuit Application | Signal |
Optional Cable Stabilizer | 747275-2 |
Comment | All plug assemblies are supplied with housing and cover preassembled, Locking fastener is color coded blue. |
Packaging Method | Tube |
Packaging Quantity | 40 |
Sealable | No |
Wire/Cable Type | Ribbon Cable |
Shielded | Yes |
Grade | Standard |
Shell Type | Front Metal Shell |
Connector Style | Receptacle |
Connector System | Cable-to-Cable |
Profile | Low |
Shell Size | 3 |
Thread Type | Self-Locking |
Grounding Indents | Without |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
25 POS HDF RCPT, MS Connector & Housing Type: Receptacle Solid Wire Size: 28 – 26 AWG Solid Wire Size: .1 – .13 mm² Shielded: No Connector System: Cable-to-Cable Receptacle 28 – 26 AWG .1 – .13 mm² | Idc D-Sub: Receptacle Assembly & Low Profile & Signal & 2.77 Mm | Part Number: 5746861-2 | Internal Number: 5746861-2 | TE Connectivity | TE Store |
25 Pos Hdf Rcpt, Ms Rohs Compliant: Yes |Amp Te Connectivity 5746861-2 | Newark Electronics |
HDF-20 Series 25 Position Free Hanging Receptacle IDC Standard Cable Connector | Future Electronics |
Conn D-Subminiature SKT 25 POS 2.76mm IDT RA Cable Mount 25 Terminal 1 Port | Avnet America |
25 POS HDF RCPT, MS, IDC D-Sub Connectors | TE Connectivity 5746861-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5746861-2?
Additional datasheets, footprints and schematics for 5746861-2 are listed on our Part Details page. You can also find images and similar parts to 5746861-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5746861-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5746861-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5746861-2 fall under?
The 5746861-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5746861-2 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5746861-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5746861-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5746861-2 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 5746861-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5746861-2 often in real-time on the comparison pages.
What if I can't find stock of 5746861-2?
You can fill out our help required form which you can use to request a quote for 5746861-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.