Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.02
|
515
in stock
|
Buy Now | |
TE Store
from US$8.76
|
1,187
in stock
|
Buy Now | |
Newark Electronics
from US$6.65
|
515
in stock
|
Buy Now | |
element14
from US$6.08
|
515
in stock
|
Buy Now | |
Avnet America
from US$5.44
|
356
in stock
|
Buy Now | |
RS Americas
from US$7.00
|
10
in stock
|
Buy Now | |
Sager
from US$5.69
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$7.53
|
3
in stock
|
Buy Now | |
Future Electronics
from US$5.42
|
-
|
Buy Now | |
Distrelec
from US$8.71
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Carbon Steel |
---|---|
Female Screwlock Material | Zinc |
Post Size | .66mm, .026in |
Plastic | No |
Shell Plating Material | Tin |
Number of Positions | 25 |
PCB Mount Orientation | Vertical |
Preloaded | Yes |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 6A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 30µin |
Contact Underplating Material | Nickel |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 1.57mm, .062in |
Centerline (Pitch) | 2.74mm, .108in |
Housing Color | Black |
Housing Material | Polyester |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | 4-40 Retention Screwlock |
Mating Connector Lock | Without |
Mounting Hole Diameter | 3.07mm, .121in |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Method | Tube |
Packaging Quantity | 10 |
Grounded | Yes |
Grounding Straps | Without |
Connector Style | Plug |
Grounding Indents | With |
Shell Type | Front Metal Shell |
Profile | Standard |
Connector System | Board-to-Board |
Sealable | No |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Size | 3 |
Product Type | Connector |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
25 PLUG SP/FMS (IN,SL) Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 25 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 25 2.74 mm | D-Sub Plug Assembly: Vertical & Shell Size 3 & 2.74Mm | Part Number: 5748027-1 | Internal Number: 5748027-1 | TE Connectivity | TE Store |
D Sub Connector, Standard, 25 Position, Plug | Newark Electronics |
D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG | element14 |
D Sub Connector, Plug, AMPLIMITE HD-20, 25 Contacts, DB, Solder | Avnet America |
AMPLIMITE HD-20 Series 25 Way Mount PCB D-sub Conn Plug 2.768mm Pitch | TE Connectivity 5748027-1 | RS Americas |
D-Sub Standard Connectors DSUB B25P V/MNT | Sager |
25 PLUG SP/FMS (IN | Future Electronics |
TE Connectivity - AMP D-Sub Straight DB-25 Plug Through Hole | Distrelec |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 5748027-1?
Additional datasheets, footprints and schematics for 5748027-1 are listed on our Part Details page. You can also find images and similar parts to 5748027-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5748027-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5748027-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5748027-1 fall under?
The 5748027-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5748027-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5748027-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5748027-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5748027-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 5748027-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5748027-1 often in real-time on the comparison pages.
What if I can't find stock of 5748027-1?
You can fill out our help required form which you can use to request a quote for 5748027-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.