Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.90
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.19
|
717
in stock
|
Buy Now | |
Rapid Electronics
from US$7.00
|
717
in stock
|
Buy Now | |
Chip One Stop
from US$6.60
|
717
in stock
|
Buy Now | |
Farnell
from US$7.24
|
575
in stock
|
Buy Now | |
TE Store
from US$8.26
|
225
in stock
|
Buy Now | |
Newark Electronics
from US$3.90
|
108
in stock
|
Buy Now | |
Avnet America
from US$4.17
|
108
in stock
|
Buy Now | |
Future Electronics
from US$5.84
|
-
|
Buy Now | |
RS Americas
from US$6.84
|
-
|
Buy Now | |
Boersig
from US$7.20
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Insert Material | Zinc |
---|---|
Post Size | .026in, .66mm |
Eyelet Material | Brass |
Eyelet Plating Material | Tin |
Plastic | No |
Shell Material | Steel |
Shell Plating Material | Tin |
Number of Positions | 25 |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Preloaded | Yes |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 2.36mm, .093in |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.76mm, .109in |
Housing Color | Black |
Approved Standards | UL E28476 |
Zugelassene Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole |
Threaded Insert Material | Zinc |
Mating Connector Lock | With |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Threaded Insert Plating Material | Clear Chromate |
PCB Mount Retention Type | Mounting Hole |
Mounting Hole Diameter | 3.18mm, .125in |
PCB Mount Retention | With |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Sealable | No |
Connector System | Board-to-Board |
Footprint | 8.08mm, .318in |
Grounding Indents | With |
Shell Type | Front Metal Shell |
Shell Size | 3 |
Connector Style | Plug |
Grounding Straps | With |
Product Type | Connector |
Profile | Standard |
Grounding Clips | Without |
Termination Post Length | .125in, 3.18mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Connectors PLUG FRNT MTL SHL 25 | Rapid Electronics |
TE Connectivity - AMP D-Sub R/A DB-25 Plug Through Hole | Distrelec |
D SUB CONNECTORS | Farnell |
25 MSFL PLUG RA 318 (IN,FM) Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 25 Centerline (Pitch): 2.76 mm Centerline (Pitch): .109 in Plug Board-to-Board 25 2.76 mm | D-Sub Plug Assembly: Standard & Right Angle & Shell Size 3 & 2.74Mm | Part Number: 747238-4 | Internal Number: 747238-4 | TE Connectivity | TE Store |
747238-4 Rohs Compliant: No |Amp Te Connectivity 747238-4 | Newark Electronics |
Conn D-Subminiature PIN 25 POS 2.77mm Solder RA Thru-Hole 25 Terminal 1 Port | Avnet America |
HD20 Series 25 Position Right Angle Plug Board Mount D-Sub Connector | Future Electronics |
Conn, D-Sub, PCB Plug, 25Pos, RTAng, HD-20Series, 20AWG, FrontMetalShell | TE Connectivity 747238-4 | RS Americas |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 747238-4?
Additional datasheets, footprints and schematics for 747238-4 are listed on our Part Details page. You can also find images and similar parts to 747238-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747238-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747238-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747238-4 fall under?
The 747238-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 747238-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747238-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 747238-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747238-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 747238-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747238-4 often in real-time on the comparison pages.
What if I can't find stock of 747238-4?
You can fill out our help required form which you can use to request a quote for 747238-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.