Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.53
|
43
in stock
|
Buy Now | |
TE Store
from US$11.88
|
634
in stock
|
Buy Now | |
TTI Europe
from US$5.91
|
600
in stock
|
Buy Now | |
element14
from US$8.18
|
448
in stock
|
Buy Now | |
Farnell
from US$9.54
|
448
in stock
|
Buy Now | |
Newark Electronics
from US$11.18
|
271
in stock
|
Buy Now | |
Rapid Electronics
from US$8.99
|
271
in stock
|
Buy Now | |
Chip One Stop
from US$10.40
|
271
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,920
in stock
|
Buy Now | |
Future Electronics
from US$8.67
|
-
|
Buy Now | |
Avnet America
from US$8.70
|
-
|
Buy Now | |
RS Americas
from US$8.73
|
-
|
Buy Now | |
Distrelec
from US$10.74
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Color | Black |
Plastic | No |
Shell Plating Material | Tin |
Preloaded | Yes |
Number of Rows | 2 |
Performance Level | Level 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 25 |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 1.6mm, .063in |
Housing Color | Black |
Centerline (Pitch) | 2.74mm, .108in |
Housing Material | Glass Filled Polyester |
Approved Standards | DIN 41652 |
Zugelassene Standards | DIN 41652 |
UL Flammability Rating | UL 94V-0 |
Boardlock Plating Material | Tin |
Panel Mount Feature | Without |
PCB Mount Retention Type | Boardlock |
Mounting Hole Diameter | 5mm |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Connector Lock | With |
PCB Mounting Style | Through Hole |
Mating Connector Lock Type | Female Screwlocks, 4-40 UNC |
Boardlock Material | Phosphor Bronze |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 30 |
Profile | Standard |
Connector Style | Plug |
Shell Size | 3 |
Grounding Straps | Without |
Grounded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Shell Type | Front Metal Shell |
Connector System | Cable-to-Board |
Grounding Indents | Without |
Shielded | No |
Sealable | No |
Product Type | Connector |
Termination Post Length | .1259in, 3.2mm |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
25POS.HD20 PLG ASSY Connector & Housing Type: Plug Connector System: Cable-to-Board Number of Positions: 25 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Cable-to-Board 25 2.74 mm | D-Sub Plug Assembly: Vertical & Shell Size 3 & 2.74Mm | Part Number: 3-338311-2 | Internal Number: 3-338311-2 | TE Connectivity | TE Store |
PLUG, D, 4-40UNC, 25WAY | element14 |
25Pos.hd20 Plg Assy |Amp Te Connectivity 3-338311-2 | Newark Electronics |
D-Sub Standard Connectors 25P HD20 PLUG ASSY | Rapid Electronics |
AMPLIMITE HDP-20 d-sub PCB plug, 25 pin | RS |
D Sub Connector, DB25, Standard, Plug, AMPLIMITE HDP-20, 25 Contacts, DB, Solder | Avnet Abacus |
HDP20 Series 25 Position Straight Plug Board Mount D-Sub Connector | Future Electronics |
AMPLIMITE HDP-20 Series,25 Way Mount PCB D-sub Conn Plug,2.76mm Pitch | TE Connectivity 3-338311-2 | RS Americas |
TE Connectivity 25POS.HD20 PLG ASSY D Subminiature Connector 25 Contact(s) Male 0.109 inch Pitch Solder Terminal %234-40unc Plug | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Solder |
D Sub Shell Size | DB |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Metal Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold over Nickel Plated Contacts |
SVHC | Lead (27-Jun-2018) |
Case Material | Steel |
Contact Termination | Solder |
DC Current Max | 6A |
Material | Steel |
Termination Method | Through Hole |
Working Voltage | 250VAC |
Where can I find additional details, specifications and documents for a 3-338311-2?
Additional datasheets, footprints and schematics for 3-338311-2 are listed on our Part Details page. You can also find images and similar parts to 3-338311-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-338311-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-338311-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-338311-2 fall under?
The 3-338311-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-338311-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-338311-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-338311-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-338311-2 have stock available?
Authorised distributors including TE Store, TTI Europe, element14, Farnell and Newark Electronics have stock available or on a lead time for 3-338311-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-338311-2 often in real-time on the comparison pages.
What if I can't find stock of 3-338311-2?
You can fill out our help required form which you can use to request a quote for 3-338311-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.