Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.02
Distributor | Stock | ||
---|---|---|---|
Newark
from US$22.89
|
128
in stock
|
Buy Now | |
Rapid Electronics
from US$19.47
|
128
in stock
|
Buy Now | |
Chip One Stop
from US$21.40
|
128
in stock
|
Buy Now | |
Farnell
from US$20.16
|
102
in stock
|
Buy Now | |
TE Store
from US$20.33
|
39
in stock
|
Buy Now | |
Avnet America
from US$18.02
|
-
|
Buy Now | |
RS Americas
from US$29.71
|
-
|
Buy Now | |
TTI Europe
from US$20.45
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insert Material | Brass |
---|---|
Shell Material | Carbon Steel |
Shell Plating Material | Tin |
Plastic | No |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 25 |
Preloaded | Yes |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold Flash, Gold |
Contact Mating Area Plating Thickness | 30µin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
Contact Shape & Form | Round |
Contact Underplating Material | Nickel |
PCB Thickness (Recommended) | 2.36mm, .093in |
Centerline (Pitch) | 2.77mm, .109in |
Housing Material | Polyester, Nylon |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mounting Hole Diameter | .125in, 3.18mm |
Panel Mount Feature | Without |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole - Press-Fit |
Mating Connector Lock | With |
PCB Mount Retention Type | Mounting Hole, Action/Compliant Tail |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Threaded Insert Material | Brass |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 78 |
Shell Type | Front Metal Shell |
Grounding Straps | Without |
Grounded | Yes |
Grounding Indents | With |
Row-to-Row Spacing | 2.84 mm, .112 in |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector Style | Plug |
Shell Size | 3 |
Product Type | Connector |
Profile | Standard |
Termination Post Length | 5.8mm, .228in |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Conn 25P Plug Act Pin/Ms Med |Amp Te Connectivity 5748146-4 | Newark Electronics |
D-Sub Standard Conn 25P PLUG ACT PIN/MS MED | Rapid Electronics |
D SUB CONNECTORS | Farnell |
25 PLUG ACT PIN/MS MED INSRT Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 25 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Plug Board-to-Board 25 2.77 mm | D-Sub Plug Assembly: Vertical & Shell Size 3 & 2.74Mm | Part Number: 5748146-4 | Internal Number: 5748146-4 | TE Connectivity | TE Store |
Conn D-Subminiature PIN 25 POS 2.77mm Press Fit ST Thru-Hole 25 Terminal 1 Port | Avnet America |
25 PLUG ACT PIN/MS MED INSRT, PCB D-Sub Connectors | TE Connectivity 5748146-4 | RS Americas |
Where can I find additional details, specifications and documents for a 5748146-4?
Additional datasheets, footprints and schematics for 5748146-4 are listed on our Part Details page. You can also find images and similar parts to 5748146-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5748146-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5748146-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5748146-4 fall under?
The 5748146-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5748146-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5748146-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5748146-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5748146-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 5748146-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5748146-4 often in real-time on the comparison pages.
What if I can't find stock of 5748146-4?
You can fill out our help required form which you can use to request a quote for 5748146-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.