6-338170-2 D-Shaped Connectors by TE Connectivity

25P.HDP20 PLUG ASSY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.01

Distributor Stock
Logo for Avnet America
Avnet America
from US$5.01
-
Buy Now

Specifications

Shell Material Steel
Plastic No
Shell Plating Material Tin
Color Black
PCB Mount Orientation Right Angle
Preloaded Yes
Number of Rows 2
Number of Positions 25
Performance Level Level 2
Contact Mating Area Plating Thickness 30µin
Contact Shape & Form Round
Contact Underplating Material Nickel
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
PCB Contact Termination Area Plating Material Tin
Contact Current Rating (Max) 6A
PCB Thickness (Recommended) 1.58mm, .062in
Housing Color Black
Centerline (Pitch) 2.74mm, .108in
Housing Material Glass Filled Polyester
Approved Standards DIN 41652
Zugelassene Standards DIN 41652
UL Flammability Rating UL 94V-0
PCB Mount Retention With
Mounting Hole Diameter 5mm
PCB Mount Retention Type Mounting Hole
Boardlock Material Phosphor Bronze
Connector Mounting Type Board Mount
PCB Mounting Style Through Hole
Mating Connector Lock Type Threaded Insert, 4-40 UNC
Mating Connector Lock With
Boardlock Plating Material Tin
Panel Mount Feature Without
Circuit Application Signal
Installation Height 7.3mm
Packaging Method Tray
Packaging Quantity 25
Profile Standard
Shell Type Front Metal Shell
Grounding Straps Without
Grounded No
Row-to-Row Spacing .1 in, 2.54 mm
Connector System Cable-to-Board
Shielded No
Connector & Contact Terminates To Printed Circuit Board
Grounding Indents Without
Sealable No
Connector Style Plug
Footprint 10.3mm, .405in
Shell Size 3
Product Type Connector
Termination Post Length 3.2mm, .1259in
Grounding Clips Without
Operating Temperature Range -55 – 105°C, -67 – 221°F



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6-338170-2?

Additional datasheets, footprints and schematics for 6-338170-2 are listed on our Part Details page. You can also find images and similar parts to 6-338170-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6-338170-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-338170-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6-338170-2 fall under?

The 6-338170-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 6-338170-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6-338170-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 6-338170-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6-338170-2 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 6-338170-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6-338170-2 often in real-time on the comparison pages.

What if I can't find stock of 6-338170-2?

You can fill out our help required form which you can use to request a quote for 6-338170-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay