2-5747704-0 D-Shaped Connectors by TE Connectivity

25 PLUG SP/FMS BRDLK

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.22

Distributor Stock
Logo for RS
RS
from US$5.37
16
in stock
Buy Now
Logo for TE Store
TE Store
from US$6.64
2,105
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.22
1,613
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.82
817
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$5.82
810
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$5.20
794
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.28
794
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$5.05
794
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$5.82
270
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.35
67
in stock
Buy Now
Logo for element14
element14
from US$4.61
67
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.85
67
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$5.85
20
in stock
Buy Now
Logo for Boersig
Boersig
from US$5.34
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Shell Plating Material Tin
Post Size .026in, .66mm
Shell Material Carbon Steel
Insert Material Brass
Plastic No
Number of Positions 25
Number of Rows 2
Preloaded Yes
PCB Mount Orientation Vertical
PCB Contact Termination Area Plating Material Tin
Contact Base Material Brass
Contact Mating Area Plating Material Gold
Contact Underplating Material Copper
端子の下地めっきの材料 Copper
PCB Termination Area Plating Finish Bright
Contact Mating Area Plating Thickness 30µin
Contact Current Rating (Max) 6A
Contact Shape & Form Round
PCB Thickness (Recommended) .062in, 1.57mm
Centerline (Pitch) .109in, 2.77mm
Housing Color Black
Housing Material Polyester
UL Flammability Rating UL 94V-0
Approved Standards UL E28476
Zugelassene Standards UL E28476
Connector Mounting Type Board Mount
Mounting Hole Diameter 3.07mm, .121in
PCB Mounting Style Through Hole
PCB Mount Retention With
Mating Connector Lock Without
PCB Mount Retention Type 4-40 Retention Insert
Panel Mount Feature Without
Boardlock Plating Material Tin over Copper
Boardlock Material Brass
Circuit Application Signal
Comment Plugs are preloaded with size 20 DF posted pin contacts
Packaging Method Tube
Packaging Quantity 10
Grounded Yes
Grounding Straps Without
Grounding Indents With
Connector & Contact Terminates To Printed Circuit Board
Shell Type Front Metal Shell
Profile Standard
Connector Style Plug
Shell Size 3
Connector System Board-to-Board
Sealable No
Product Type Connector
Row-to-Row Spacing 2.84 mm, .112 in
Termination Post Length .125in, 3.18mm
Grounding Clips Without
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

25 PLUG SP/FMS BRDLK Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 25 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Plug Board-to-Board 25 2.77 mm | D-Sub Plug Assembly: Vertical & Shell Size 3 & 2.74Mm | Part Number: 2-5747704-0 | Internal Number: 2-5747704-0 | TE Connectivity | TE Store
25 Position Dual Row Straight Through Hole Plug D-Sub Connector | Future Electronics
D Sub Connector, Standard, Plug, AMPLIMITE HD-20, 25 Contacts, DB, Solder | Avnet America
D-Sub Standard Connectors DSUB B25P V/MNT | Rapid Electronics
TE Connectivity - AMP D-Sub Straight DB-25 Plug Through Hole | Distrelec
D Sub Conn, Plug, Db, 25Pos, Solder Rohs Compliant: Yes |Amp Te Connectivity 2-5747704-0 | Newark Electronics
D SUB CONN, PLUG, DB, 25POS, SOLDER | element14
Conn, D-Sub, PCB Plug, 25Pos, STR, HD-20Series, 20AWG, FrontMetalShell | TE Connectivity 2-5747704-0 | RS Americas
AMPLIMITE HD-20 d-sub PCB plug, 25 pin | RS


2-5747704-0 . Unknown Parts by Unknown

25 PLUG SP/FMS BRDLK

Status: Unknown
Series: AMPLIMITE HD-20 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Contacts 25Contacts
Gender Plug
Contact Termination Type Solder
D Sub Shell Size DB
Product Range AMPLIMITE HD-20 Series
Connector Body Material Metal Body
Contact Material Brass
Contact Plating Gold Plated Contacts
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-5747704-0?

Additional datasheets, footprints and schematics for 2-5747704-0 are listed on our Part Details page. You can also find images and similar parts to 2-5747704-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-5747704-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5747704-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-5747704-0 fall under?

The 2-5747704-0 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2-5747704-0 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5747704-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-5747704-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-5747704-0 have stock available?

Authorised distributors including TE Store, Future Electronics, Avnet America, Heilind Electronics and Rapid Electronics have stock available or on a lead time for 2-5747704-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-5747704-0 often in real-time on the comparison pages.

What if I can't find stock of 2-5747704-0?

You can fill out our help required form which you can use to request a quote for 2-5747704-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay