Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.56
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.35
|
495
in stock
|
Buy Now | |
TE Store
from US$6.55
|
894
in stock
|
Buy Now | |
Newark Electronics
from US$7.51
|
495
in stock
|
Buy Now | |
Rapid Electronics
from US$6.52
|
495
in stock
|
Buy Now | |
Chip One Stop
from US$4.78
|
495
in stock
|
Buy Now | |
Farnell
from US$7.33
|
410
in stock
|
Buy Now | |
Avnet America
from US$4.56
|
-
|
Buy Now | |
RS Americas
from US$7.52
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Shell Material | Steel |
Plastic | No |
Shell Plating Material | Tin |
Insert Material | Steel |
Post Size | .7mm |
Preloaded | Yes |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Number of Positions | 25 |
Performance Level | Level 2 |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Current Rating (Max) | 6A |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Polyester GF |
Housing Color | Black |
Approved Standards | DIN 41652 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | DIN 41652 |
Connector Mounting Type | Board Mount |
Boardlock Plating Material | Tin |
PCB Mount Retention Type | Boardlock |
Mating Connector Lock Type | Female Screwlocks, 4-40 UNC |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Mating Retention Type | Screw |
Mating Retention | With |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Mounting Hole Diameter | 3.1mm |
Boardlock Material | Phosphor Bronze |
Circuit Application | Signal |
Installation Height | 7.3mm |
Packaging Quantity | 30 |
Packaging Method | Tray |
Footprint | .406in, 10.3mm |
Profile | Standard |
Grounding Indents | With |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Straps | With |
Sealable | No |
Connector Style | Plug |
Grounded | Yes |
Row-to-Row Spacing | .1 in, 2.54 mm |
Product Type | Connector |
Shell Size | 3 |
Connector System | Cable-to-Board |
Shell Type | Front Metal Shell |
Termination Post Length | .126in, 3.2mm |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
25P.HDP20 PLUG ASSY Connector & Housing Type: Plug Connector System: Cable-to-Board Number of Positions: 25 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Cable-to-Board 25 2.74 mm | D-Sub Plug Assembly: Standard & Right Angle & Shell Size 3 & 2.74Mm | Part Number: 3-338170-2 | Internal Number: 3-338170-2 | TE Connectivity | TE Store |
D-Sub Standard Connectors 25P.hdp20 Plug Assy |Amp Te Connectivity 3-338170-2 | Newark Electronics |
D-Sub Standard Connectors 25P.HDP20 PLUG ASSY | Rapid Electronics |
TE Connectivity - AMP D-Sub R/A DB-25 Plug Solder | Distrelec |
D SUB CONNECTOR, PLUG, 25POS, TH | Farnell |
D Sub Connector, Standard, Plug, AMPLIMITE HDP, 25 Contacts, DB, Solder | Avnet America |
25P.HDP20 PLUG ASSY, PCB D-Sub Connectors | TE Connectivity 3-338170-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 3-338170-2?
Additional datasheets, footprints and schematics for 3-338170-2 are listed on our Part Details page. You can also find images and similar parts to 3-338170-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-338170-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-338170-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-338170-2 fall under?
The 3-338170-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-338170-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-338170-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-338170-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-338170-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 3-338170-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-338170-2 often in real-time on the comparison pages.
What if I can't find stock of 3-338170-2?
You can fill out our help required form which you can use to request a quote for 3-338170-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.