Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plastic | No |
---|---|
Shell Material | Steel |
Post Size | .64mm, .025in |
Insert Material | Thermoplastic |
Shell Plating Material | Tin |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Preloaded | Yes |
Number of Positions | 25 |
Contact Underplating Material | Nickel |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating (Max) | 6A |
PCB Thickness (Recommended) | .062 – .093in, 1.57 – 2.36mm |
Centerline (Pitch) | .108in, 2.74mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476 |
Approved Standards | UL E28476 |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Method | Tube |
Packaging Quantity | 10 |
Grounding Straps | Without |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | 2.84 mm, .112 in |
Grounding Indents | With |
Grounded | Yes |
Profile | High |
Shell Type | Full Metal Shell |
Connector System | Board-to-Board |
Connector Style | Plug |
Shell Size | 3 |
Product Type | Connector |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
25 PLUG SP/MS STD Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 25 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 25 2.74 mm | D-Sub Plug Assembly: Vertical & Shell Size 3 & 2.74Mm | Part Number: 745412-1 | Internal Number: 745412-1 | TE Connectivity | TE Store |
D Sub Connector, Standard, 25Pos, Plug | Newark Electronics |
Conn D-Subminiature PIN 25 POS 2.76mm Solder ST Thru-Hole 25 Terminal 1 Port | Avnet America |
25 PLUG SP/MS STD, PCB D-Sub Connectors | TE Connectivity 745412-1 | RS Americas |
Where can I find additional details, specifications and documents for a 745412-1?
Additional datasheets, footprints and schematics for 745412-1 are listed on our Part Details page. You can also find images and similar parts to 745412-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745412-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745412-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745412-1 fall under?
The 745412-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 745412-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745412-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 745412-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745412-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 745412-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745412-1 often in real-time on the comparison pages.
What if I can't find stock of 745412-1?
You can fill out our help required form which you can use to request a quote for 745412-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.