Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.99
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.08
|
177
in stock
|
Buy Now | |
Newark Electronics
from US$19.46
|
177
in stock
|
Buy Now | |
Rapid Electronics
from US$35.77
|
177
in stock
|
Buy Now | |
Chip One Stop
from US$11.70
|
177
in stock
|
Buy Now | |
Farnell
from US$10.19
|
142
in stock
|
Buy Now | |
RS
from US$11.56
|
-
|
Buy Now | |
Avnet America
from US$9.99
|
-
|
Buy Now | |
RS Americas
from US$20.05
|
-
|
Buy Now | |
TTI Europe
from US$10.70
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Color | Black |
Plastic | No |
Shell Plating Material | Tin |
Preloaded | Yes |
Number of Rows | 2 |
Performance Level | Level 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 25 |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 1.6mm, .063in |
Housing Color | Black |
Centerline (Pitch) | 2.74mm, .108in |
Housing Material | Glass Filled Polyester |
Approved Standards | DIN 41652 |
Zugelassene Standards | DIN 41652 |
UL Flammability Rating | UL 94V-0 |
Boardlock Plating Material | Tin |
Panel Mount Feature | Without |
PCB Mount Retention Type | Boardlock |
Mounting Hole Diameter | 5mm |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Connector Lock | With |
PCB Mounting Style | Through Hole |
Mating Connector Lock Type | Threaded Insert, M3 |
Boardlock Material | Phosphor Bronze |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 30 |
Profile | Standard |
Connector Style | Plug |
Shell Size | 3 |
Grounding Straps | Without |
Grounded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Shell Type | Front Metal Shell |
Connector System | Cable-to-Board |
Grounding Indents | Without |
Shielded | No |
Sealable | No |
Product Type | Connector |
Termination Post Length | .1259in, 3.2mm |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub High Density Connectors 25Pos.hd20 Plug Ass |Amp Te Connectivity 2-338311-2 | Newark Electronics |
D-Sub High Density Connectors 25POS.HD20 PLUG ASS | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DB-25 Plug Through Hole | Distrelec |
D Sub Connector, Standard, Plug, AMPLIMITE HDP-20, 25 Contacts, DB, Solder | Avnet America |
AMPLIMITE Straight Posted Metal Shell25POS.HD20 PLUG ASS | TE Connectivity 2-338311-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 2-338311-2?
Additional datasheets, footprints and schematics for 2-338311-2 are listed on our Part Details page. You can also find images and similar parts to 2-338311-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-338311-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-338311-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-338311-2 fall under?
The 2-338311-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-338311-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-338311-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-338311-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-338311-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-338311-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-338311-2 often in real-time on the comparison pages.
What if I can't find stock of 2-338311-2?
You can fill out our help required form which you can use to request a quote for 2-338311-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.