Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.61
|
46
in stock
|
Buy Now | |
Rapid Electronics
from US$14.76
|
417
in stock
|
Buy Now | |
Distrelec
from US$10.60
|
417
in stock
|
Buy Now | |
TE Store
from US$12.13
|
303
in stock
|
Buy Now | |
Newark Electronics
from US$6.95
|
-
|
Buy Now | |
Avnet America
from US$8.91
|
-
|
Buy Now | |
RS Americas
from US$16.66
|
-
|
Buy Now | |
Avnet Asia
from US$8.79
|
-
|
Buy Now | |
TTI Europe
from US$6.57
|
-
|
Buy Now | |
Farnell
from US$9.01
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Shell Material | Steel |
Color | Black |
Plastic | No |
Number of Rows | 2 |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Performance Level | Level 2 |
Number of Positions | 25 |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Thickness (Recommended) | .063in, 1.6mm |
Centerline (Pitch) | 2.74mm, .108in |
Housing Color | Black |
Housing Material | Glass Filled Polyester |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | DIN 41652 |
Approved Standards | DIN 41652 |
PCB Mount Retention Type | Boardlock |
Boardlock Material | Phosphor Bronze |
Panel Mount Feature | Without |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole |
Mounting Hole Diameter | 5mm |
PCB Mount Retention | With |
Boardlock Plating Material | Tin |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Quantity | 30 |
Packaging Method | Tray |
Product Type | Connector |
Profile | Standard |
Grounding Straps | Without |
Grounded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | 2.84 mm, .112 in |
Sealable | No |
Grounding Indents | Without |
Shielded | No |
Shell Type | Front Metal Shell |
Shell Size | 3 |
Connector Style | Plug |
Connector System | Cable-to-Board |
Grounding Clips | Without |
Termination Post Length | .1259in, 3.2mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Connectors 25P HD20 PLUG ASSY | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DB-25 Plug Through Hole | Distrelec |
25POS.HD20 PLUG ASS Connector & Housing Type: Plug Connector System: Cable-to-Board Number of Positions: 25 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Cable-to-Board 25 2.74 mm | D-Sub Plug Assembly: Vertical & Shell Size 3 & 2.74Mm | Part Number: 1-338311-2 | Internal Number: 1-338311-2 | TE Connectivity | TE Store |
AMPLIMITE HDP-20 d-sub PCB plug, 25 pin | RS |
25Pos.hd20 Plug Ass |Amp Te Connectivity 1-338311-2 | Newark Electronics |
Conn D-Subminiature PIN 25 POS 2.76mm Solder ST Thru-Hole 25 Terminal 1 Port | Avnet America |
25POS.HD20 PLUG ASS, PCB D-Sub Connectors | TE Connectivity 1-338311-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Solder |
D Sub Shell Size | DB |
Product Range | - |
Connector Body Material | Steel Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-338311-2?
Additional datasheets, footprints and schematics for 1-338311-2 are listed on our Part Details page. You can also find images and similar parts to 1-338311-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-338311-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-338311-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-338311-2 fall under?
The 1-338311-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-338311-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-338311-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-338311-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-338311-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, RS and Newark Electronics have stock available or on a lead time for 1-338311-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-338311-2 often in real-time on the comparison pages.
What if I can't find stock of 1-338311-2?
You can fill out our help required form which you can use to request a quote for 1-338311-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.