5747022-2 D-Shaped Connectors by TE Connectivity

25 PLUG RA/MS STD (SL)

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$22.10

Distributor Stock
Logo for Distrelec
Distrelec
from US$24.47
218
in stock
Buy Now
Logo for TE Store
TE Store
from US$28.38
535
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$26.96
218
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$25.29
218
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$23.00
218
in stock
Buy Now
Logo for Farnell
Farnell
from US$26.22
176
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$22.10
-
Buy Now
Logo for RS Americas
RS Americas
from US$30.36
-
Buy Now

Specifications

Female Screwlock Material Steel
Post Size .025in, .64mm
Insert Material Brass
Female Screwlock Plating Material Zinc
Shell Material Carbon Steel
Plastic No
Shell Plating Material Tin
PCB Mount Orientation Right Angle
Number of Positions 25
Preloaded Yes
Number of Rows 2
Contact Mating Area Plating Thickness 30µin
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
PCB Contact Termination Area Plating Material Tin
Contact Base Material Brass
Contact Current Rating (Max) 6A
Contact Underplating Material Nickel
Contact Shape & Form Square
PCB Thickness (Recommended) 2.36mm, .093in
Housing Material Nylon GF, PBT GF
Housing Color Black
Centerline (Pitch) 2.74mm, .108in
UL Flammability Rating UL 94V-0
Zugelassene Standards UL E28476
Insert Flammability Rating UL 94V-0
Approved Standards UL E28476
Mating Connector Lock With
Panel Mount Feature Without
Mounting Hole Diameter 3.05mm, .12in
Connector Mounting Type Board Mount
Mating Connector Lock Type Female Screwlocks, 4-40 UNC
PCB Mount Retention Type Mounting Hole
PCB Mounting Style Through Hole
PCB Mount Retention With
Circuit Application Signal
Comment Plugs are preloaded with size 20 DF posted pin contacts
Packaging Method Package
Packaging Quantity 70
Shell Size 3
Row-to-Row Spacing 2.84 mm, .112 in
Grounding Straps Without
Connector & Contact Terminates To Printed Circuit Board
Grounded Yes
Connector System Board-to-Board
Footprint 13.84mm, .545in
Grounding Indents With
Connector Style Plug
Profile Standard
Shell Type Full Metal Shell
Product Type Connector
Sealable No
Grounding Clips Without
Termination Post Length 3.18mm, .125in
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

25 PLUG RA/MS STD (SL) Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 25 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 25 2.74 mm | D-Sub Plug Assembly: Standard & Right Angle & Shell Size 3 & 2.74Mm | Part Number: 5747022-2 | Internal Number: 5747022-2 | TE Connectivity | TE Store
D-Sub Standard Connectors Plug R/A 25Pos 30 Au |Amp Te Connectivity 5747022-2 | Newark Electronics
D-Sub Standard Connectors PLUG R/A 25POS 30 AU | Rapid Electronics
TE Connectivity - AMP D-Sub R/A DB-25 Plug Through Hole | Distrelec
D Sub Connector, Standard, Plug, AMPLIMITE HDP, 25 Contacts, DB, Solder | Avnet America
25 PLUG RA/MS STD (SL), PCB D-Sub Connectors | TE Connectivity 5747022-2 | RS Americas


5747022-2 . Unknown Parts by Unknown

25 PLUG RA/MS STD (SL)

Status: Unknown
Series: AMPLIMITE HD-20 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Contacts 25Contacts
Gender Plug
Contact Termination Type Solder
D Sub Shell Size DB
Product Range AMPLIMITE HD-20 Series
Connector Body Material Metal Body
Contact Material Brass
Contact Plating Gold Plated Contacts
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5747022-2?

Additional datasheets, footprints and schematics for 5747022-2 are listed on our Part Details page. You can also find images and similar parts to 5747022-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5747022-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747022-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5747022-2 fall under?

The 5747022-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5747022-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5747022-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 5747022-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5747022-2 have stock available?

Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5747022-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5747022-2 often in real-time on the comparison pages.

What if I can't find stock of 5747022-2?

You can fill out our help required form which you can use to request a quote for 5747022-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay