Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.18
|
No stock
|
Buy Now | |
Heilind Electronics
from US$5.77
|
885
in stock
|
Buy Now | |
Rapid Electronics
from US$6.64
|
831
in stock
|
Buy Now | |
Chip One Stop
from US$3.99
|
698
in stock
|
Buy Now | |
RS Americas
from US$6.23
|
422
in stock
|
Buy Now | |
Farnell
from US$6.87
|
400
in stock
|
Buy Now | |
TE Store
from US$9.23
|
212
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.77
|
177
in stock
|
Buy Now | |
Distrelec
from US$6.47
|
133
in stock
|
Buy Now | |
Newark Electronics
from US$6.93
|
112
in stock
|
Buy Now | |
element14
from US$10.25
|
57
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.14
|
15
in stock
|
Buy Now | |
Avnet America
from US$5.86
|
-
|
Buy Now | |
Boersig
from US$6.85
|
-
|
Buy Now | |
Carlton-Bates
from US$8.89
|
-
|
Buy Now | |
TTI Europe
from US$5.03
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Plating Material | Nickel over Copper |
---|---|
Cable Exit Angle | 180 |
Shield Plating Finish | Bright |
Cable Clamp Material | Zinc Alloy |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Number of Positions | 25 |
Cable Insulation Diameter | 12.19mm, .48in |
Screw & Hole Thread Size | 4-40 |
For Use With | Plug/Receptacle |
Comment | Jackscrews must be purchased separately., All parts are packaged unassembled., Shielded cable clamps will not accept connector housings with clinch nuts. |
Long Turnable Jackscrew Part Number | 747784-3 |
Packaging Method | Individual Kit |
Packaging Quantity | 1 |
Grommets | Without |
Shielded | Yes |
Shell Size | 3 |
Accessory Type | Backshell/Cable Clamp |
Product Type | Accessory |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
CABLE CLAMP KITSZ 3 | Heilind Electronics |
D-Sub Backshells DSUB ACC: B CABLE CLAMP SHLD | Rapid Electronics |
Hood D-Sub 25Pos StraightExit AMP Die-CastMetal 0.480In.CblDia EMI/RFIShield | TE Connectivity 5745173-2 | RS Americas |
D SUB BACKSHELL, 180 DEG, SIZE DB | Farnell |
CABLE CLAMP KIT,SZ 3 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Zinc Compatible With Connector Shell Size: 3 Shielded: Yes Number of Positions: 25 Cable Clamp Kit Zinc 3 | Connector Strain Relief | Part Number: 5745173-2 | Internal Number: 5745173-2 | TE Connectivity | TE Store |
TE Connectivity - AMP Backshells & Clamps CABLE CLAMP KITSZ 3 | Distrelec |
Cable Clamp Kit, Size 3, Zinc Alloy | Newark Electronics |
D-SUB BACK SHELL, 180DEG, DB, ZINC | element14 |
AMPLIMITE shielded backshell kit, size 3 | RS |
Connector Accessories 25 POS D-Sub Backshell/Cable Clamp Kit Die Cast Bright Nickel Over Copper Shell Size 3 Individual | Avnet America |
Subminiature D Backshell, 25 pos., 2.09 x 1.92 x 0.68 in., 0.480 in. Cable Capacty, Die-Cast | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 180° |
Connector Body Material | Zinc Alloy Body |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5745173-2?
Additional datasheets, footprints and schematics for 5745173-2 are listed on our Part Details page. You can also find images and similar parts to 5745173-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745173-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745173-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745173-2 fall under?
The 5745173-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5745173-2 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745173-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745173-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745173-2 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, RS Americas and Farnell have stock available or on a lead time for 5745173-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745173-2 often in real-time on the comparison pages.
What if I can't find stock of 5745173-2?
You can fill out our help required form which you can use to request a quote for 5745173-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.