Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.96
Cable Clamp Material | Zinc Alloy |
---|---|
Cable Exit Angle | 90 |
Shield Plating Material | Nickel over Copper |
Slide Latch Material | Stainless Steel |
Shield Plating Finish | Bright |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Number of Positions | 25 |
Cable Insulation Diameter | .355in, 9.02mm |
Screw & Hole Thread Size | 4-40 |
Comment | Each kits is comprised of a two-piece shield with three pan head screws and a slide latch with two 4-40 slide latch screws., All parts are packaged unassembled. |
Packaging Quantity | 1 |
Packaging Method | Bag |
Slide Latch | With |
Product Type | Accessory |
Accessory Type | Strain Relief Kit |
Grommets | Without |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 3 |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DIECAST STRAIN RELIEF KIT,SZ 3 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Zinc Compatible With Connector Shell Size: 3 Shielded: Yes Number of Positions: 25 Cable Clamp Kit Zinc 3 | Connector Strain Relief | Part Number: 5745653-4 | Internal Number: 5745653-4 | TE Connectivity | TE Store |
Hood, D-Sub, 25Pos, 90DegExit, AMP, Die-CastMetal, 0.355In.CblDia, EMI/RFIShield | TE Connectivity 5745653-4 | RS Americas |
D Sub Backshell, 90Deg, Db, Zinc | Newark Electronics |
Connector Accessories 25 POS D-Sub Backshell/Cable Clamp Kit Die Cast Bright Nickel Over Copper Shell Size 3 Individual | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 90° |
Connector Body Material | Zinc Alloy Body |
SVHC | No SVHC (07-Jul-2017) |
Cable Diameter Max | 9.02mm |
Colour | Nickel |
Material | Zinc Alloy |
Screw Material | Steel |
Screw Plating | Zinc |
Where can I find additional details, specifications and documents for a 5745653-4?
Additional datasheets, footprints and schematics for 5745653-4 are listed on our Part Details page. You can also find images and similar parts to 5745653-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745653-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745653-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745653-4 fall under?
The 5745653-4 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5745653-4 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745653-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745653-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745653-4 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 5745653-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745653-4 often in real-time on the comparison pages.
What if I can't find stock of 5745653-4?
You can fill out our help required form which you can use to request a quote for 5745653-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.