Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1SNA210473T0000 |
Prices starting from US$4.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.99
|
47
in stock
|
Buy Now | |
Heilind Electronics
from US$5.19
|
2,913
in stock
|
Buy Now | |
element14
from US$6.51
|
1,107
in stock
|
Buy Now | |
Farnell
from US$6.49
|
487
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.19
|
485
in stock
|
Buy Now | |
RS Americas
from US$4.22
|
399
in stock
|
Buy Now | |
TE Store
from US$8.15
|
277
in stock
|
Buy Now | |
Rapid Electronics
from US$10.26
|
237
in stock
|
Buy Now | |
Chip One Stop
from US$7.98
|
237
in stock
|
Buy Now | |
Distrelec
from US$7.27
|
237
in stock
|
Buy Now | |
Avnet America
from US$6.03
|
188
in stock
|
Buy Now | |
Newark Electronics
from US$6.29
|
58
in stock
|
Buy Now | |
Future Electronics
from US$6.02
|
50
in stock
|
Buy Now | |
Boersig
from US$7.78
|
-
|
Buy Now | |
Carlton-Bates
from US$6.32
|
-
|
Buy Now | |
Sager
from US$6.31
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Grommets per Set | 6 |
---|---|
Cable Exit Angle | 180 |
Shield Plating Finish | Bright |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Shield Plating Material | Nickel over Copper |
Cable Clamp Material | Metal Plated Thermoplastic |
Number of Positions | 25 |
Cable Insulation Diameter | 6.48 – 11.94mm, .255 – .47in |
Screw & Hole Thread Size | 4-40 |
For Use With | Plug/Receptacle |
Long Turnable Jackscrew Part Number | 747784-3 |
Comment | Shielded cable clamps will not accept connector housings with clinch nuts., All parts are packaged unassembled., Jackscrews must be purchased separately. |
Packaging Method | Individual Kit |
Packaging Quantity | 1 |
Shell Size | 3 |
Accessory Type | Backshell/Cable Clamp |
Product Type | Accessory |
Shielded | Yes |
Grommets | With |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
PLTD PLST CBL CLMP KITSZ 3 | Heilind Electronics |
CABLE CLAMP KIT, SIZE 3, THERMOPLASTIC | element14 |
BACKSHELL, D, METALLISED, 25WAY | Farnell |
Hood D-Sub 25Pos Str.Exit AMP MetallizedPlastic 0.255-0.470In.CblDia Shielded | TE Connectivity 5748677-3 | RS Americas |
PLTD PLST CBL CLMP KIT,SZ 3 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Compatible With Connector Shell Size: 3 Shielded: Yes Number of Positions: 25 Cable Clamp Kit Thermoplastic 3 | Connector Strain Relief | Part Number: 5748677-3 | Internal Number: 5748677-3 | Alias Number: 1SNA210473T0000 | TE Connectivity | TE Store |
D-Sub Backshells CABLE CLAMP KIT SIZE 3 | Rapid Electronics |
TE Connectivity - AMP PLTD PLST CBL CLMP KITSZ 3 | Distrelec |
Connector Accessories 25 POS D-Sub Backshell/Cable Clamp Thermoplastic Bright Nickel Over Copper Finish Individual Kit | Avnet America |
Cable Clamp Kit, Size 3, Thermoplastic | Newark Electronics |
AMPLIMITE 25 Position Shell Size 3 Thermoplastic 180â–‘ Exit Angle Cable Clamp Kit | Future Electronics |
AMPLIMITE 5748677-3 Subminiature D Backshell, 25 pos., 2.09 x 1.92 x 0.68 in., 0.470 in. Cable Capacty, Thermoplastic | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 180° |
Connector Body Material | Thermoplastic Body |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 11.94mm |
Cable Diameter Min | 6.48mm |
Colour | Nickel |
Material | Thermoplastic |
Screw Material | Steel |
Screw Plating | Zinc |
Where can I find additional details, specifications and documents for a 5748677-3?
Additional datasheets, footprints and schematics for 5748677-3 are listed on our Part Details page. You can also find images and similar parts to 5748677-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5748677-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5748677-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5748677-3 fall under?
The 5748677-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5748677-3 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5748677-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5748677-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5748677-3 have stock available?
Authorised distributors including Heilind Electronics, element14, Farnell, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 5748677-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5748677-3 often in real-time on the comparison pages.
What if I can't find stock of 5748677-3?
You can fill out our help required form which you can use to request a quote for 5748677-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.