Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.04
|
191
in stock
|
Buy Now | |
Newark Electronics
from US$7.71
|
1,871
in stock
|
Buy Now | |
Avnet America
from US$3.12
|
1,721
in stock
|
Buy Now | |
TE Store
from US$7.21
|
556
in stock
|
Buy Now | |
Rapid Electronics
from US$5.96
|
348
in stock
|
Buy Now | |
Chip One Stop
from US$6.30
|
348
in stock
|
Buy Now | |
Distrelec
from US$8.08
|
348
in stock
|
Buy Now | |
element14
from US$7.49
|
191
in stock
|
Buy Now | |
Boersig
from US$6.17
|
12
in stock
|
Buy Now | |
Conrad
from US$14.15
|
7
in stock
|
Buy Now | |
Future Electronics
from US$5.24
|
-
|
Buy Now | |
RS Americas
from US$6.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Steel |
---|---|
Post Size | .66mm, .026in |
Insert Material | Brass |
Plastic | No |
Shell Material | Carbon Steel |
Shield Plating Material | Tin |
Shell Plating Material | Tin |
Number of Positions | 25 |
PCB Mount Orientation | Vertical |
Preloaded | Yes |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 6A |
端子の下地めっきの材料 | Copper |
Contact Underplating Material | Copper |
Contact Shape & Form | Round |
PCB Termination Area Plating Finish | Bright |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Color | Black |
Centerline (Pitch) | .109in, 2.77mm |
Housing Material | Thermoplastic |
Approved Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476 |
PCB Mount Retention Type | 4-40 Retention Insert |
Boardlock Plating Material | Tin over Copper |
Boardlock Material | Brass |
PCB Mounting Style | Through Hole |
Mounting Hole Diameter | 3.07mm, .121in |
Mating Connector Lock | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Quantity | 10 |
Packaging Method | Tube |
Profile | Standard |
Grounding Straps | Without |
Grounded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Row-to-Row Spacing | 2.84 mm, .112 in |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Shell Type | Front Metal Shell |
Shell Size | 3 |
Product Type | Connector |
Termination Post Length | .125in, 3.18mm |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D Sub Connector, Standard, 25 Position, Receptacle | Newark Electronics |
Conn D-Subminiature SKT 25 POS 2.77mm Solder ST Thru-Hole 25 Terminal 1 Port | Avnet America |
25 RCPT SP/FMS BRDLK Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 25 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Receptacle Board-to-Board 25 2.77 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 3 & 2.77Mm | Part Number: 2-5747708-0 | Internal Number: 2-5747708-0 | TE Connectivity | TE Store |
D-Sub Standard Conn RECP FRNT MTL SHL 25 | Rapid Electronics |
TE Connectivity 25 RCPT SP/FMS BRDLK D-Sub Standard Connectors RECP FRNT MTL SHL 25 retention inserts | Distrelec |
D SUB CONN, RCPT, DB, 25POS, SOLDER | element14 |
D-SUB receptacles | Conrad |
HD20 Series 25 Position Straight Socket Board Mount D-Sub Connector | Future Electronics |
Conn, D-Sub, PCB Socket, 25Pos, STR, HD-20Series, 20AWG, FrontMetalShell | TE Connectivity 2-5747708-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Receptacle |
D Sub Shell Size | DB |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Metal Body |
Contact Termination Type | Solder |
Where can I find additional details, specifications and documents for a 2-5747708-0?
Additional datasheets, footprints and schematics for 2-5747708-0 are listed on our Part Details page. You can also find images and similar parts to 2-5747708-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5747708-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5747708-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5747708-0 fall under?
The 2-5747708-0 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-5747708-0 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5747708-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5747708-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5747708-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2-5747708-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5747708-0 often in real-time on the comparison pages.
What if I can't find stock of 2-5747708-0?
You can fill out our help required form which you can use to request a quote for 2-5747708-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.