Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1157674 |
Prices starting from US$4.46
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.99
|
430
in stock
|
Buy Now | |
Newark Electronics
from US$5.71
|
430
in stock
|
Buy Now | |
Rapid Electronics
from US$5.15
|
430
in stock
|
Buy Now | |
Chip One Stop
from US$5.29
|
430
in stock
|
Buy Now | |
Farnell
from US$10.45
|
350
in stock
|
Buy Now | |
Future Electronics
from US$5.38
|
-
|
Buy Now | |
Avnet America
from US$4.46
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Post Size | .026in, .66mm |
Eyelet Plating Material | Tin |
Plastic | No |
Shell Material | Steel |
Insert Material | Zinc |
Eyelet Material | Brass |
Number of Rows | 2 |
Number of Positions | 50 |
Preloaded | Yes |
PCB Mount Orientation | Right Angle |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 1.57mm, .062in |
Centerline (Pitch) | 2.77mm, .109in |
Housing Color | Black |
Housing Material | Thermoplastic |
Zugelassene Standards | UL E28476 |
Approved Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Boardlock Material | Copper Alloy |
Mating Connector Lock | With |
PCB Mounting Style | Through Hole |
Boardlock Plating Material | Tin-Lead |
Mating Connector Lock Type | Threaded Inserts |
Threaded Insert Plating Material | Clear Chromate |
Mounting Hole Diameter | .125in, 3.18mm |
Connector Mounting Type | Board Mount |
Threaded Insert Material | Zinc |
PCB Mount Retention Type | Boardlock |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Method | Tube |
Packaging Quantity | 10 |
Shell Size | 3 |
Shell Type | Front Metal Shell |
Connector System | Board-to-Board |
Connector Style | Receptacle |
Grounding Indents | Without |
Sealable | No |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Footprint | 14.99mm, .59in |
Profile | Standard |
Product Type | Connector |
Grounding Straps | With |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Connectors Hd-20 25P Socket |Amp Te Connectivity 747838-4 | Newark Electronics |
D-Sub Standard Connectors HD-20 25P SOCKET | Rapid Electronics |
TE Connectivity 25 MSFL RCPT RA 590 (IN FM BL) D Subminiature Connector 25 Contact(s) Female 0.109 inch Pitch Solder Terminal %234-40 Receptacle | Distrelec |
HD20 Series 25 Position Right Angle Socket Board Mount D-Sub Connector | Future Electronics |
Conn D-Subminiature SKT 25 POS 2.75mm Solder RA Thru-Hole 25 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DB |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Metal Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 747838-4?
Additional datasheets, footprints and schematics for 747838-4 are listed on our Part Details page. You can also find images and similar parts to 747838-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747838-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747838-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747838-4 fall under?
The 747838-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 747838-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747838-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 747838-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747838-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 747838-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747838-4 often in real-time on the comparison pages.
What if I can't find stock of 747838-4?
You can fill out our help required form which you can use to request a quote for 747838-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.