Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.98
|
289
in stock
|
Buy Now | |
Newark Electronics
from US$9.02
|
27,425
in stock
|
Buy Now | |
Rapid Electronics
from US$9.38
|
27,425
in stock
|
Buy Now | |
Chip One Stop
from US$4.24
|
27,425
in stock
|
Buy Now | |
Distrelec
from US$9.13
|
27,425
in stock
|
Buy Now | |
Farnell
from US$9.72
|
21,940
in stock
|
Buy Now | |
TE Store
from US$8.85
|
1,351
in stock
|
Buy Now | |
Avnet America
from US$6.27
|
154
in stock
|
Buy Now | |
Heilind Electronics
from US$7.93
|
22
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.93
|
7
in stock
|
Buy Now | |
Avnet Abacus
-
|
975
in stock
|
Buy Now | |
Future Electronics
from US$7.24
|
-
|
Buy Now | |
RS Americas
from US$8.61
|
-
|
Buy Now | |
element14
from US$9.89
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Eyelet Material | Brass |
---|---|
Shell Plating Material | Tin |
Insert Material | Zinc |
Plastic | No |
Shell Material | Steel |
Eyelet Plating Material | Tin |
Post Size | .026in |
Number of Rows | 2 |
Preloaded | Yes |
PCB Mount Orientation | Right Angle |
Number of Positions | 25 |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | .062in, 1.57mm |
Centerline (Pitch) | 2.74mm, .108in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Mating Retention Type | Threaded Insert |
Mating Connector Lock | With |
Panel Mount Feature | Without |
PCB Mounting Style | Surface Mount, Through Hole |
Mating Connector Lock Type | Threaded Inserts |
Threaded Insert Plating Material | Clear Chromate |
Mating Alignment | With |
Threaded Insert Material | Zinc |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Boardlock Plating Material | Tin |
PCB Mount Retention Type | Boardlock |
Mounting Hole Diameter | 3.18mm |
Boardlock Material | Copper Alloy |
PCB Mount Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 65 |
Packaging Method | Tray |
Footprint | .318in, 8.08mm |
Shell Size | 3 |
Shell Type | Front Metal Shell |
Connector System | Board-to-Board |
Connector Style | Receptacle |
Grounding Indents | Without |
Sealable | No |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Standard |
Product Type | Connector |
Grounding Straps | With |
Grounding Clips | Without |
Termination Post Length | 3.18mm, .125in |
High Temperature Housing | Yes |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
25 Htmsfl Assy Ra 318 (In,bl) |Amp Te Connectivity 5788800-1 | Newark Electronics |
D-Sub Standard Connectors 25 HTMSFL R/A | Rapid Electronics |
TE Connectivity - AMP D-Sub R/A DB-25 Receptacle Through Hole | Distrelec |
D SUB CONN, RCPT, 25POS, DB, SOLDER | Farnell |
25 HTMSFL ASSY RA 318 (IN,BL) Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 25 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 25 2.74 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 3 & 2.77Mm | Part Number: 5788800-1 | Internal Number: 5788800-1 | TE Connectivity | TE Store |
D Sub Connector, DB25, Standard, Receptacle, AMPLIMITE HD-20, 25 Contacts, DB, Solder | Avnet America |
25 HTMSFL ASSY RA 318 (INBL) | Heilind Electronics |
25 HTMSFL ASSY RA 318 (IN, BL), PCB D-Sub Connectors | TE Connectivity 5788800-1 | RS Americas |
CONNECTOR, RECEPTACLE, HD 20, R/A, 25WAY | element14 |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DB |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Steel Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Solder |
Where can I find additional details, specifications and documents for a 5788800-1?
Additional datasheets, footprints and schematics for 5788800-1 are listed on our Part Details page. You can also find images and similar parts to 5788800-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5788800-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5788800-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5788800-1 fall under?
The 5788800-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5788800-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5788800-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5788800-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5788800-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5788800-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5788800-1 often in real-time on the comparison pages.
What if I can't find stock of 5788800-1?
You can fill out our help required form which you can use to request a quote for 5788800-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.