Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-27046-0405 |
Prices starting from US$5.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.11
|
4
in stock
|
Buy Now | |
Heilind Electronics
from US$13.37
|
2,616
in stock
|
Buy Now | |
Newark Electronics
from US$11.73
|
558
in stock
|
Buy Now | |
Avnet America
from US$5.10
|
558
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.37
|
523
in stock
|
Buy Now | |
Rapid Electronics
from US$13.00
|
401
in stock
|
Buy Now | |
Boersig
from US$9.42
|
387
in stock
|
Buy Now | |
Distrelec
from US$12.77
|
355
in stock
|
Buy Now | |
TE Store
from US$14.08
|
90
in stock
|
Buy Now | |
RS Americas
from US$11.89
|
47
in stock
|
Buy Now | |
Chip One Stop
from US$13.80
|
46
in stock
|
Buy Now | |
element14
from US$13.20
|
4
in stock
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
---|---|
Cable Clamp Material | Zinc Alloy |
Cable Exit Angle | 180 |
Shield Plating Material | Nickel over Copper |
Shield Plating Finish | Bright |
Number of Positions | 25 |
Cable Insulation Diameter | .28in, 7.11mm |
Screw & Hole Thread Size | 4-40 |
For Use With | Plug/Receptacle |
Long Turnable Jackscrew Part Number | 747784-3 |
Comment | Shielded cable clamps will not accept connector housings with clinch nuts., All parts are packaged unassembled., Jackscrews must be purchased separately. |
Packaging Quantity | 1 |
Packaging Method | Individual Kit |
Product Type | Accessory |
Accessory Type | Backshell/Cable Clamp |
Shielded | Yes |
Shell Size | 3 |
Grommets | Without |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
CABLE CLAMP KITSZ 3 | Heilind Electronics |
Cable Clamp Kit, Size 3, Zinc Alloy | Newark Electronics |
Connector Accessories 25 POS D-Sub Backshell/Cable Clamp Kit Die Cast Bright Nickel Over Copper Shell Size 3 Individual | Avnet America |
D-Sub Backshells DSUB ACC: B CABLE CLAMP SHLD | Rapid Electronics |
TE Connectivity - AMP Backshells & Clamps CABLE CLAMP KITSZ 3 | Distrelec |
CABLE CLAMP KIT,SZ 3 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Zinc Compatible With Connector Shell Size: 3 Shielded: Yes Number of Positions: 25 Cable Clamp Kit Zinc 3 | Connector Strain Relief | Part Number: 5745173-5 | Internal Number: 5745173-5 | Alias Number: 4-27046-0405 | TE Connectivity | TE Store |
Hood D-Sub 25Pos StraightExit AMP Die-CastMetal 0.280In.CblDia EMI/RFIShield | TE Connectivity 5745173-5 | RS Americas |
D SUB BACKSHELL, DB | element14 |
Subminiature D Backshell, 25 pos., 2.09 x 1.92 x 0.68 in., 0.280 in. Cable Capacty, Die-Cast Zinc | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 180° |
Connector Body Material | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5745173-5?
Additional datasheets, footprints and schematics for 5745173-5 are listed on our Part Details page. You can also find images and similar parts to 5745173-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745173-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745173-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745173-5 fall under?
The 5745173-5 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5745173-5 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745173-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745173-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745173-5 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Avnet America, Heilind Electronics Asia and Rapid Electronics have stock available or on a lead time for 5745173-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745173-5 often in real-time on the comparison pages.
What if I can't find stock of 5745173-5?
You can fill out our help required form which you can use to request a quote for 5745173-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.