Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.94
|
75
in stock
|
Buy Now | |
Heilind Electronics
from US$15.48
|
2,175
in stock
|
Buy Now | |
Rapid Electronics
from US$17.83
|
1,209
in stock
|
Buy Now | |
Chip One Stop
from US$14.80
|
1,000
in stock
|
Buy Now | |
Farnell
from US$18.45
|
800
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.48
|
435
in stock
|
Buy Now | |
TE Store
from US$21.04
|
211
in stock
|
Buy Now | |
Distrelec
from US$17.58
|
209
in stock
|
Buy Now | |
element14
from US$16.11
|
149
in stock
|
Buy Now | |
Newark Electronics
from US$19.15
|
117
in stock
|
Buy Now | |
RS Americas
from US$26.50
|
18
in stock
|
Buy Now | |
Avnet America
from US$18.51
|
-
|
Buy Now | |
Avnet Asia
from US$18.10
|
-
|
Buy Now | |
Boersig
from US$17.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Clamp Material | Zinc Alloy |
---|---|
Cable Exit Angle | 90 |
Shield Plating Material | Nickel over Copper |
Slide Latch Material | Stainless Steel |
Shield Plating Finish | Bright |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Number of Positions | 25 |
Cable Insulation Diameter | 10.92mm, .43in |
Screw & Hole Thread Size | 4-40 |
For Use With | Plug/Receptacle |
Comment | Each kits is comprised of a two-piece shield with three pan head screws and a slide latch with two 4-40 slide latch screws., All parts are packaged unassembled. |
Packaging Quantity | 1 |
Packaging Method | Individual Kit |
Grommets | Without |
Shell Size | 3 |
Accessory Type | Backshell/Cable Clamp |
Product Type | Accessory |
Slide Latch | With |
Shielded | Yes |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DIECAST STRAIN RELIEF KITSZ 3 | Heilind Electronics |
D-Sub Backshells DSUB ACC: A CABLE CLAMP SHLD | Rapid Electronics |
D SUB BACKSHELL, 90 DEG, SIZE DB | Farnell |
DIECAST STRAIN RELIEF KIT,SZ 3 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Zinc Compatible With Connector Shell Size: 3 Shielded: Yes Number of Positions: 25 Cable Clamp Kit Zinc 3 | Connector Strain Relief | Part Number: 5745653-3 | Internal Number: 5745653-3 | TE Connectivity | TE Store |
TE Connectivity - AMP DIECAST STRAIN RELIEF KITSZ 3 | Distrelec |
BACKSHELL, D, DIECAST, 25WAY | element14 |
D Sub Backshell, Diecast, Rapid Assembly, Amplimite Series, Db, 90 , Zinc Alloy Body Rohs Compliant: Yes |Amp Te Connectivity 5745653-3 | Newark Electronics |
AMPLIMITE shielded cable clamp, size 3 | RS |
Hood D-Sub 25Pos 90DegExit AMP Die-CastMetal 0.430In.CblDia EMI/RFIShield | TE Connectivity 5745653-3 | RS Americas |
Connector Accessories 25 POS D-Sub Backshell/Cable Clamp Kit Die Cast Bright Nickel Over Copper Shell Size 3 Individual | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 90° |
Connector Body Material | Zinc Alloy Body |
SVHC | No SVHC (07-Jul-2017) |
Cable Diameter Max | 10.92mm |
Colour | Nickel |
Material | Zinc Alloy |
Screw Material | Steel |
Screw Plating | Zinc |
Where can I find additional details, specifications and documents for a 5745653-3?
Additional datasheets, footprints and schematics for 5745653-3 are listed on our Part Details page. You can also find images and similar parts to 5745653-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745653-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745653-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745653-3 fall under?
The 5745653-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5745653-3 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745653-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745653-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745653-3 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Farnell and Heilind Electronics Asia have stock available or on a lead time for 5745653-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745653-3 often in real-time on the comparison pages.
What if I can't find stock of 5745653-3?
You can fill out our help required form which you can use to request a quote for 5745653-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.