Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0450
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
1,570
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
120,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0450
|
99,000
in stock
|
Buy Now | |
Boersig
from US$0.09
|
75,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
9,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
4,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
3,015
in stock
|
Buy Now | |
element14
from US$0.13
|
2,352
in stock
|
Buy Now | |
Farnell
from US$0.12
|
2,352
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
1,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
162,000
in stock
|
Buy Now | |
Power and Signal Group
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Terminal & Splice Type | Receptacle |
Mating Tab Width | 2.8mm, .11in |
Typical Current Rating | 30A |
Mating Tab Thickness | .031in, .8mm |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Size | 1 – 2.5mm² |
Wire Size Search | 2mm², 17AWG, 1.5mm², 15AWG, 2.5mm², 1.25mm², 1mm², 14AWG, 16AWG, 1.3mm² |
Wire Insulation Diameter | 2.7 – 4.1mm, .106 – .161in |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Quantity | 3000 |
Packaging Method | Reel |
Receptacle Style | 180° |
Wire Type | Copper |
Sealable | No |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
JTIMER SKT 17-13 CUSN/SN | TTI Europe |
JUNIOR POWER TIMER | Future Electronics |
Contact, Crimp, Socket, 17-13Awg, Reel | Newark Electronics |
JPT REC 2.8 CONTACT SRC SN 1.5-2.5MM2 | Heilind Electronics |
Contact | Transfer Multisort Elektronik |
CRIMP CONTACT, SKT, 13-17 AWG | element14 |
Junior Power Timer crimp socket,13-17AWG | RS |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet Abacus |
Timer - Terminals | RS Americas |
Status: | Unknown |
---|---|
Series: | JPT Series |
RoHS: | Unknown |
Product Range | JPT Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Bronze |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 17AWG |
Wire Size AWG Max | 13AWG |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
For Use With | Junior Power Timer Series Connectors |
Where can I find additional details, specifications and documents for a 927773-3?
Additional datasheets, footprints and schematics for 927773-3 are listed on our Part Details page. You can also find images and similar parts to 927773-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927773-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927773-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927773-3 fall under?
The 927773-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 927773-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927773-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 927773-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927773-3 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Boersig, Newark Electronics and Heilind Electronics have stock available or on a lead time for 927773-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927773-3 often in real-time on the comparison pages.
What if I can't find stock of 927773-3?
You can fill out our help required form which you can use to request a quote for 927773-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.