1480957-2 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

HOUSING 6 POSN JPT REC

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Color Natural
Body Material PA
Cable Exit Angle 180°
Number of Rows 1
Number of Positions 6
Mating Tab Width .11in, 2.8mm
Height 14.4mm, .567in
Length 33.4mm, 1.315in
Width 23.2mm, .9134in
Nominal Voltage Architecture 12V
Operating Voltage 12VDC
Centerline (Pitch) .197in, 5mm
UL Flammability Rating UL 94-HB
Polarized Yes
Terminal Position Assurance Yes
Mounting Feature Without
Circuit Application Signal
Serviceable Yes
Connector Position Assurance Capable No
Packaging Method Box & Carton
Packaging Quantity 900
Connector System Wire-to-Device, Wire-to-Board
Strain Relief No
Hybrid Connector No
Primary Locking Feature On the Terminal
Connector Style Housing for female terminals
Sealable No
Operating Temperature Range -22 – 185°F, -30 – 85°C



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1480957-2?

Additional datasheets, footprints and schematics for 1480957-2 are listed on our Part Details page. You can also find images and similar parts to 1480957-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1480957-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1480957-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1480957-2 fall under?

The 1480957-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1480957-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1480957-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1480957-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1480957-2 have stock available?

There is no stock from authorised distributors for 1480957-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1480957-2 often in real-time on the comparison pages.

What if I can't find stock of 1480957-2?

You can fill out our help required form which you can use to request a quote for 1480957-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay