Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.46
|
3,535
in stock
|
Buy Now | |
Newark Electronics
from US$2.82
|
3,535
in stock
|
Buy Now | |
Rapid Electronics
from US$2.39
|
3,535
in stock
|
Buy Now | |
Chip One Stop
from US$2.20
|
3,535
in stock
|
Buy Now | |
Farnell
from US$5.78
|
2,840
in stock
|
Buy Now | |
Avnet America
from US$2.22
|
-
|
Buy Now | |
Boersig
from US$2.46
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Red |
Number of Positions | 17 |
Number of Rows | 3 |
Mating Tab Width | 2.8mm, .11in |
Width | 1.04in, 26.5mm |
Length | 1.22in, 31.2mm |
Height | 1.02in, 26.1mm |
Centerline (Pitch) | .196in, 5mm |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Packaging Quantity | 1200 |
Connector System | Wire-to-Board |
Row-to-Row Spacing | .216in, 5.5mm |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Sealable | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Automotive Connectors Jun-Pow-Tim Geh 17P |Amp Te Connectivity 1355204-2 | Newark Electronics |
Automotive Connectors JUN-POW-TIM GEH 17P | Rapid Electronics |
TE Connectivity - AMP Housing JUN-POW-TIM GEH 17P | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
AMP1355204-2 | Avnet America |
Where can I find additional details, specifications and documents for a 1355204-2?
Additional datasheets, footprints and schematics for 1355204-2 are listed on our Part Details page. You can also find images and similar parts to 1355204-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1355204-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1355204-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1355204-2 fall under?
The 1355204-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1355204-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1355204-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1355204-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1355204-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1355204-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1355204-2 often in real-time on the comparison pages.
What if I can't find stock of 1355204-2?
You can fill out our help required form which you can use to request a quote for 1355204-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.