Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
8,346
in stock
|
Buy Now | |
element14
from US$1.20
|
8,346
in stock
|
Buy Now | |
Farnell
from US$0.92
|
8,346
in stock
|
Buy Now | |
TTI Europe
from US$0.63
|
6,330
in stock
|
Buy Now | |
Rapid Electronics
from US$0.91
|
3,008
in stock
|
Buy Now | |
Distrelec
from US$0.62
|
3,008
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.87
|
988
in stock
|
Buy Now | |
Boersig
-
|
71,303
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,500
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now |
Body Material | PA |
---|---|
Cable Exit Angle | Other |
Color | Black |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .11in, 2.8mm |
Height | .25in, 6.4mm |
Width | 1.043in, 26.5mm |
Length | 18.5mm, .7283in |
Nominal Voltage Architecture | 12V, 24V, 42V, 48V |
Operating Voltage | 48VDC |
Centerline (Pitch) | 5mm, .197in |
UL Flammability Rating | UL 94-HB |
Polarized | No |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Bag |
Sealable | No |
Strain Relief | No |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Automotive Conn Housing, Rcpt, 2Pos | Newark Electronics |
AUTOMOTIVE CONN HOUSING, RCPT, 2POS | element14 |
Automotive Connectors JUN-POW TIM GEH 2P | Rapid Electronics |
TE Connectivity - AMP Housing JUN-POW TIM GEH 2P | Distrelec |
Connector: automotive | Transfer Multisort Elektronik |
Junior Power Timer 2W receptacle housing | RS |
Conn Housing RCP 2 POS 5mm Crimp ST Cable Mount | Avnet Abacus |
Junior Power Timer Female Socket 2 Position 1 Row Black Crimp Receptacle | Future Electronics |
Where can I find additional details, specifications and documents for a 964587-1?
Additional datasheets, footprints and schematics for 964587-1 are listed on our Part Details page. You can also find images and similar parts to 964587-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964587-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964587-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964587-1 fall under?
The 964587-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 964587-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964587-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 964587-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964587-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Rapid Electronics have stock available or on a lead time for 964587-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964587-1 often in real-time on the comparison pages.
What if I can't find stock of 964587-1?
You can fill out our help required form which you can use to request a quote for 964587-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.