Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$136.85
|
146
in stock
|
Buy Now | |
Newark Electronics
from US$1.84
|
950
in stock
|
Buy Now | |
element14
from US$1.59
|
859
in stock
|
Buy Now | |
Farnell
from US$1.59
|
859
in stock
|
Buy Now | |
CoreStaff
from US$1.84
|
765
in stock
|
Buy Now | |
TE Store
from US$2.32
|
181
in stock
|
Buy Now | |
Avnet America
from US$1.47
|
-
|
Buy Now | |
RS Americas
from US$115.16
|
-
|
Buy Now | |
Boersig
from US$1.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Cavities | 20 |
---|---|
Number of Positions | 20 |
Number of Rows | 4 |
Preloaded | No |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Contact Type | Socket |
Width | 1.263in, 32.09mm |
Length | 19.84mm, .781in |
Height | .897in, 22.8mm |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Polyester GF |
Centerline (Pitch) | 3.81mm, .1499in |
Housing Color | Black |
CSA File Number | LR7189 |
VDE Tested | No |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
CSA Certified | Yes |
UL Rating | Recognized |
Panel Mount | No |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | Plug Housing & Header |
Halogen Free | Yes |
Circuit Application | Power & Signal |
Packaging Quantity | 200 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector System | Wire-to-Board, Wire-to-Wire |
Connector Style | Receptacle |
Row-to-Row Spacing | .2in, 5.08mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Series Number | 3000 |
Product Type | Connector |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Connector Housing, Rcpt, 20Pos, 3.81Mm | Newark Electronics |
CONNECTOR HOUSING, RCPT, 20POS, 3.81MM | element14 |
DYNAMIC D-3400F REC HSG 20P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): .15 in Housing Receptacle Wire-to-Board 20 | Wire-To-Board Connector Assembly & Housing | Part Number: 917249-1 | Internal Number: 917249-1 | .15" | TE Connectivity | TE Store |
Conn Housing RCP 20 POS 5.08mm Crimp ST Cable Mount Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | Dynamic D-3400F Series |
RoHS: | Unknown |
Product Range | Dynamic D-3400F Series |
---|---|
Gender | Receptacle |
No. of Positions | 20Ways |
Pitch Spacing | 3.81mm |
For Use With | Dynamic D-3000 Series Socket Contacts |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 917249-1?
Additional datasheets, footprints and schematics for 917249-1 are listed on our Part Details page. You can also find images and similar parts to 917249-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 917249-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917249-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 917249-1 fall under?
The 917249-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 917249-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 917249-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 917249-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 917249-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and TE Store have stock available or on a lead time for 917249-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 917249-1 often in real-time on the comparison pages.
What if I can't find stock of 917249-1?
You can fill out our help required form which you can use to request a quote for 917249-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.