Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
3,100
in stock
|
Buy Now | |
element14
from US$0.34
|
40,344
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
39,005
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
36,709
in stock
|
Buy Now | |
Farnell
from US$0.24
|
36,609
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
19,528
in stock
|
Buy Now | |
Boersig
from US$0.22
|
18,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
12,078
in stock
|
Buy Now | |
Heilind Electronics
from US$0.32
|
11,813
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
8,800
in stock
|
Buy Now | |
Sager
from US$0.21
|
5,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.32
|
2,745
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
2,550
in stock
|
Buy Now | |
TE Store
from US$0.44
|
1,470
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
980
in stock
|
Buy Now | |
CoreStaff
from US$0.24
|
256
in stock
|
Buy Now | |
Avnet Abacus
-
|
45,000
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Carlton-Bates
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Base Material | Copper Alloy |
Contact Classification | Power, Signal |
Contact Current Rating (Max) | 15A |
Contact Type | Socket |
Contact Mating Area Plating Thickness | .38µm, 15µin |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 1.3µm, 51.18µin |
Contact Mating Area Plating Material | Gold |
Wire Size | .5 – 1.42mm², 20 – 16AWG |
Overall Length | .7in, 17.8mm |
Accepts Wire Insulation Diameter Range | .071 – .11in, 1.8 – 2.8mm |
Operating Voltage | 250VDC, 250VAC, 600VAC, 600VDC |
Wire Range Mark | L |
Contact Retention | With |
Contact Retention Type | Locking Lance |
For Use With | Tab Contact |
Packaging Quantity | 1000 |
Packaging Method | Bag/Box |
Glow Wire Rating | Standard Part - Not Glow Wire |
Barrel Type | Open Barrel |
Wire/Cable Type | Discrete Wire, Stranded |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CONTACT, SOCKET, 20-16AWG, CRIMP | element14 |
Contact Receptacle 20-16 AWG D-3 Series Gold over Nickel 0.071-0.110 I.D. | TE Connectivity 175218-2 | RS Americas |
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant: Yes |Amp Te Connectivity 175218-2 | Newark Electronics |
TE 175218-2 Dynamic D-3000 Crimp Socket Size L .76µm Gold 20-16AWG | Rapid Electronics |
D-3000 FMALE CONT. AWG18-16 | TTI Europe |
Headers & Wire Housings REC CONTACT L L/P | Sager |
Contact,female,crimp,20-16AWG,D-3 | RS |
TE Connectivity - AMP WTB DYNAMIC REC CONTACT L L/P | Distrelec |
DYNAMIC REC CONTACT L L/P Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Size: 20 – 16 AWG Wire Size: .5 – 1.42 mm² Product Terminates To: Wire & Cable Receptacle Gold 20 – 16 AWG .5 – 1.42 mm² | Dynamic 3000 Contact | Part Number: 175218-2 | Internal Number: 175218-2 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Bag | Avnet Abacus |
Socket Contact Gold 16-20 AWG Crimp | Future Electronics |
Socket Contact, Crimp Contact, 20 AWG Min, 16 AWG Max, 250/600V AC/DC | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | Dynamic D-3000 Series |
RoHS: | Unknown |
Product Range | Dynamic D-3000 Series |
---|---|
Contact Gender | Socket |
Wire Size AWG Max | 16AWG |
Contact Termination Type | Crimp |
Current Rating | - |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Wire Size AWG Min | 20AWG |
Where can I find additional details, specifications and documents for a 175218-2?
Additional datasheets, footprints and schematics for 175218-2 are listed on our Part Details page. You can also find images and similar parts to 175218-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175218-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175218-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175218-2 fall under?
The 175218-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 175218-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175218-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 175218-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175218-2 have stock available?
Authorised distributors including element14, RS Americas, Newark Electronics, Farnell and Chip One Stop have stock available or on a lead time for 175218-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175218-2 often in real-time on the comparison pages.
What if I can't find stock of 175218-2?
You can fill out our help required form which you can use to request a quote for 175218-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.