Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
13,750
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
21,000
in stock
|
Buy Now | |
TE Store
from US$0.45
|
10,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
3,612
in stock
|
Buy Now | |
element14
from US$0.45
|
3,612
in stock
|
Buy Now | |
Farnell
from US$0.33
|
3,612
in stock
|
Buy Now | |
Rapid Electronics
from US$0.48
|
3,500
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
3,500
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Underplate Material Thickness | 1.3µm, 51.18µin |
---|---|
Contact Mating Area Plating Thickness | .38µm, 15µin |
Contact Classification | Signal, Power |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 10A |
Contact Type | Socket |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Overall Length | 17.8mm, .7in |
Accepts Wire Insulation Diameter Range | .047 – .102in, 1.2 – 2.6mm |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Operating Voltage | 250VDC, 250VAC, 600VAC, 600VDC |
Centerline (Pitch) | .2in, 5.08mm |
Wire Range Mark | M |
Connector Mounting Type | Cable Mount (Free-Hanging), Board Mount |
Contact Retention | With |
Contact Retention Type | Locking Lance |
For Use With | Tab Contact |
High Current | Yes |
Circuit Application | Power & Signal |
Packaging Quantity | 3500 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Wire |
Barrel Type | Open Barrel |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Dynamic 3000 Series 24-20 AWG Socket Crimp Contact | Future Electronics |
Contact female crimp 24-20AWG Au M D-3 | RS |
DYNAMIC D-3 REC CONT/M AU 0.38 Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Size: 24 – 20 AWG Wire Size: .2 – .6 mm² Product Terminates To: Wire & Cable Receptacle Gold 24 – 20 AWG .2 – .6 mm² | Contact: Component To Wire 15A & 28-14 Wire Size | Part Number: 1-175195-2 | Internal Number: 1-175195-2 | TE Connectivity | TE Store |
Contact, Socket, 24-20Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 24-20AWG, CRIMP | element14 |
TE 1-175195-2 Dynamic D-3000 Socket Size M High Force .76µm Gold 24-20AWG | Rapid Electronics |
TE Connectivity - AMP W-to-B DYNAMIC D-3 REC CONT/M AU 0.38 | Distrelec |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Dynamic 3000 PCB Conn Contact, Female, Crimp, Gold Plating 20 - 24 AWG | TE Connectivity 1-175195-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | Dynamic D-3 Series |
RoHS: | Unknown |
Product Range | Dynamic D-3 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP Dynamic D-3 Series Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-175195-2?
Additional datasheets, footprints and schematics for 1-175195-2 are listed on our Part Details page. You can also find images and similar parts to 1-175195-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-175195-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-175195-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-175195-2 fall under?
The 1-175195-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-175195-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-175195-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-175195-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-175195-2 have stock available?
Authorised distributors including Future Electronics, RS, TE Store, Newark Electronics and element14 have stock available or on a lead time for 1-175195-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-175195-2 often in real-time on the comparison pages.
What if I can't find stock of 1-175195-2?
You can fill out our help required form which you can use to request a quote for 1-175195-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.