Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
370
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
7,984
in stock
|
Buy Now | |
element14
from US$0.31
|
7,984
in stock
|
Buy Now | |
Farnell
from US$0.21
|
7,984
in stock
|
Buy Now | |
TE Store
from US$0.41
|
6,087
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
815
in stock
|
Buy Now | |
RS Americas
from US$3.71
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$2.94
|
-
|
Buy Now | |
Sager
from US$4.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | .38µm, 15µin |
---|---|
Contact Current Rating (Max) | 15A |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Contact Classification | Power, Signal |
Contact Mating Area Plating Material | Gold |
Underplate Material Thickness | 51.18µin, 1.3µm |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Wire Size | .08 – .24mm², 28 – 24AWG |
Accepts Wire Insulation Diameter Range | .8 – 1.4mm, .031 – .055in |
Overall Length | .7in, 17.8mm |
Operating Voltage | 250VDC, 600VDC, 600VAC, 250VAC |
Wire Range Mark | S |
Contact Retention | With |
Contact Retention Type | Locking Lance |
For Use With | Tab Contact |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Wire/Cable Type | Discrete Wire, Stranded |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Wire |
Barrel Type | Open Barrel |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Contact, Socket, 28-24Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 175216-2 | Newark Electronics |
CONTACT, SOCKET, 28-24AWG, CRIMP | element14 |
DYNAMIC REC CONT. S L/P Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Size: 28 – 24 AWG Wire Size: .08 – .24 mm² Product Terminates To: Wire & Cable Receptacle Gold 28 – 24 AWG .08 – .24 mm² | Contact: Component To Wire 15A & 28-14 Wire Size | Part Number: 175216-2 | Internal Number: 175216-2 | TE Connectivity | TE Store |
Contact,receptacle,crimp,28-24AWG,D-3 | RS |
Contact SKT Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 175216-2?
Additional datasheets, footprints and schematics for 175216-2 are listed on our Part Details page. You can also find images and similar parts to 175216-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175216-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175216-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175216-2 fall under?
The 175216-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 175216-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175216-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 175216-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175216-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Chip One Stop have stock available or on a lead time for 175216-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175216-2 often in real-time on the comparison pages.
What if I can't find stock of 175216-2?
You can fill out our help required form which you can use to request a quote for 175216-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.